Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1364441 |
Prices starting from US$3.55
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.55
|
1,222
in stock
|
Buy Now | |
Rapid Electronics
from US$5.89
|
8,035
in stock
|
Buy Now | |
Powell Electronics
from US$4.69
|
2,880
in stock
|
Buy Now | |
TE Store
from US$5.80
|
2,201
in stock
|
Buy Now | |
Newark Electronics
from US$5.05
|
2,172
in stock
|
Buy Now | |
Heilind Electronics
from US$4.84
|
1,514
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$4.84
|
303
in stock
|
Buy Now | |
element14
from US$4.66
|
247
in stock
|
Buy Now | |
Farnell
from US$3.98
|
247
in stock
|
Buy Now | |
Chip One Stop
from US$4.65
|
220
in stock
|
Buy Now | |
RS Americas
from US$4.23
|
192
in stock
|
Buy Now | |
Boersig
from US$3.65
|
107
in stock
|
Buy Now | |
TTI Europe
from US$3.94
|
40
in stock
|
Buy Now | |
Avnet America
-
|
2,172
in stock
|
Buy Now | |
Future Electronics
from US$3.61
|
-
|
Buy Now | |
Sager
from US$3.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Color | Black |
Insert Material | Thermoplastic |
Shell Plating Material | Tin |
Preloaded | Yes |
Number of Positions | 37 |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Thickness | .8µin |
Contact Configuration | Solder Cup |
Contact Mating Area Plating Material | Gold Flash |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin-Copper |
Contact Size | 20 |
Contact Type | Pin |
Wire Size | .5 – .6mm², 20AWG |
Centerline (Pitch) | .11in, 2.77mm |
Enclosure | Without |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
Mounting Angle | Straight |
Mating Connector Lock Type | Mounting Holes |
Connector Mounting Type | Board Mount |
Mating Connector Lock | With |
Circuit Application | Signal |
Packaging Method | Tray |
Connector System | Cable-to-Board |
Product Type | Connector |
Connector Style | Plug |
Grounding Indents | With |
Shielded | Yes |
Shell Size | 4 |
Sealable | No |
Grade | Standard |
Shell Type | Full Metal Shell |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TE 5-747916-2 Amplimite HD-20 D-sub Male Solder Cup Gold 37P Black | Rapid Electronics |
37 Plug Solder Cup, Gold Flash Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 37 Contact Size: Size 20 Connector Shell Size: 4 Plug Cable-to-Board 37 Size 20 | Solder D-Sub Connector | Part Number: 5-747916-2 | Internal Number: 5-747916-2 | Alias Number: 1364441 | TE Connectivity | TE Store |
D Sub Connector, Standard, 37 Position, Plug | Newark Electronics |
37 PLUG SOLDER CUP, GOLD FLASH | Heilind Electronics |
AMPLIMITE HD-20 d-sub cable socket,37way | RS |
D SUB CONN, PLUG, 37POS, SOLDER CUP | element14 |
Conn D-Sub Cable Plug 37Pos STR HD-20Series 20AWG FullMetalShell | TE Connectivity 5-747916-2 | RS Americas |
37 PLUG SOLDER CUP, GOLD FLASH | TTI Europe |
Conn D-Subminiature PIN 37 POS Solder Cup ST Cable Mount 37 Terminal 1 Port | Avnet America |
HD-20 Series 37 Position 20 AWG Size 4 Plug | Future Electronics |
D-Sub Standard Connectors 37P PLUG TIN | Sager |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Contacts | 37Contacts |
---|---|
Gender | Plug |
Contact Termination Type | Solder |
D Sub Shell Size | DC |
Product Range | AMPLIMITE HDP-20 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Body Plating | Tin |
Case Material | Tin Plated |
Contact Termination | Solder |
DC Current Max | 3A |
Material | Steel |
Termination Method | Solder Bucket |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 5-747916-2?
Additional datasheets, footprints and schematics for 5-747916-2 are listed on our Part Details page. You can also find images and similar parts to 5-747916-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-747916-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-747916-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-747916-2 fall under?
The 5-747916-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Solder D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-747916-2 when available in the Solder D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-747916-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-747916-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-747916-2 have stock available?
Authorised distributors including Rapid Electronics, Powell Electronics, TE Store, Newark Electronics and Heilind Electronics have stock available or on a lead time for 5-747916-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-747916-2 often in real-time on the comparison pages.
What if I can't find stock of 5-747916-2?
You can fill out our help required form which you can use to request a quote for 5-747916-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.