5-747913-2 D-Shaped Connectors by TE Connectivity

25 Rcpt Solder Cup, Gold Flash

Status: Active
Series: -
RoHS: Unknown
Aliases: AMP-5-0747913-2,
CM8352-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.80

Distributor Stock
Logo for RS
RS
from US$3.53
20
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.15
19,300
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$6.19
8,170
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.19
8,170
in stock
Buy Now
Logo for Boersig
Boersig
from US$3.56
7,023
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.80
6,540
in stock
Buy Now
Logo for element14
element14
from US$4.68
3,247
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$6.07
2,445
in stock
Buy Now
Logo for TE Store
TE Store
from US$5.49
2,211
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$4.68
1,732
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.80
1,542
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.95
702
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$6.07
489
in stock
Buy Now
Logo for Sager
Sager
from US$3.42
199
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$3.79
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Insert Material Thermoplastic
Color Black
Shell Plating Material Tin
Shell Material Steel
Preloaded Yes
Number of Positions 25
Contact Current Rating (Max) 3A
Contact Underplating Material Nickel
Contact Mating Area Plating Thickness .8µin
Contact Base Material Phosphor Bronze
Contact Configuration Solder Cup
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Gold Flash
PCB Contact Termination Area Plating Material Tin-Copper
Contact Type Socket
Contact Size 20
Wire Size 20AWG, .5 – .6mm²
Centerline (Pitch) .11in, 2.77mm
Enclosure Without
UL Flammability Rating UL 94V-0
Insert Flammability Rating UL 94V-0
Mating Connector Lock With
Mating Connector Lock Type Mounting Holes
PCB Mount Retention Type None
Mounting Angle Straight
Connector Mounting Type Board Mount
Circuit Application Signal
Packaging Method Tray
Connector System Cable-to-Board
Grounding Indents Without
Shell Size 3
Shell Type Full Metal Shell
Connector Style Receptacle
Connector & Contact Terminates To Printed Circuit Board
Grade Standard
Sealable No
Product Type Connector
Shielded Yes
Termination Method to Wire & Cable Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

25 RCPT SOLDER CUP, GOLD FLASH | TTI Europe
TE 5-747913-2 Amplimite HD-20 D-sub Female Solder Cup Gold 25P Black | Rapid Electronics
D SUB CONN, RCPT, 25POS, DB, SOLDER CUP | Farnell
SOCKET, D, SOLDER, 25WAY | element14
25 RCPT SOLDER CUP, GOLD FLASH | Heilind Electronics
25 Rcpt Solder Cup, Gold Flash Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Receptacle Cable-to-Board 25 Size 20 | Solder D-Sub Connector | Part Number: 5-747913-2 | Internal Number: 5-747913-2 | Alias Number: AMP-5-0747913-2 | TE Connectivity | TE Store
Conn D-Sub Cable Socket 25Pos STR HD-20Series 20AWG FullMetalShell | TE Connectivity 5-747913-2 | RS Americas
Conn D-Subminiature SKT 25 POS 2.77mm Solder Cup ST Panel Mount 25 Terminal 1 Port | Avnet America
D Sub Connector, Standard, 25 Position, Receptacle | Newark Electronics
D-Sub Standard Connectors 25P SOCKET TIN | Sager
AMPLIMITE HD-20 d-sub cable socket,25way | RS
HD-20 Series 25 Position Full Metal Shell Free Hanging Receptacle D-Sub | Future Electronics


5-747913-2 Connectors by Unknown

SOCKET D SOLDER 25WAY

Status: Unknown
Series: AMPLIMITE HDP-20 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 25Contacts
Gender Receptacle
Contact Termination Type Solder
D Sub Shell Size DB
Product Range AMPLIMITE HDP-20 Series
Connector Body Material Metal Body
Contact Material Phosphor Bronze
Contact Plating Gold Plated Contacts
SVHC No SVHC (15-Jan-2018)
Body Plating Tin
Case Material Tin Plated
Contact Termination Solder
DC Current Max 3A
Material Steel
Termination Method Solder Bucket
Working Voltage 250V

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-747913-2?

Additional datasheets, footprints and schematics for 5-747913-2 are listed on our Part Details page. You can also find images and similar parts to 5-747913-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-747913-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-747913-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-747913-2 fall under?

The 5-747913-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Solder D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-747913-2 when available in the Solder D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-747913-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-747913-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-747913-2 have stock available?

Authorised distributors including TTI Europe, Rapid Electronics, Chip One Stop, Boersig and Farnell have stock available or on a lead time for 5-747913-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-747913-2 often in real-time on the comparison pages.

What if I can't find stock of 5-747913-2?

You can fill out our help required form which you can use to request a quote for 5-747913-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay