5-747912-2 D-Shaped Connectors by TE Connectivity

25 Plug Solder Cup, Gold Flash

Status: Active
Series: -
RoHS: Unknown
Aliases: AMP-5-0747912-2,
CB2565-000
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.57

Distributor Stock
Logo for RS
RS
from US$2.81
3,845
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$3.80
13,550
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.57
12,873
in stock
Buy Now
Logo for Distrelec
Distrelec
from US$2.95
10,420
in stock
Buy Now
Logo for TE Store
TE Store
from US$4.39
7,526
in stock
Buy Now
Logo for element14
element14
from US$2.71
7,106
in stock
Buy Now
Logo for Heilind Electronics
Heilind Electronics
from US$4.16
6,730
in stock
Buy Now
Logo for Farnell
Farnell
from US$3.16
6,341
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$3.07
3,130
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$3.40
1,266
in stock
Buy Now
Logo for Heilind Electronics Asia
Heilind Electronics Asia
from US$4.16
1,122
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$3.02
700
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$3.20
155
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$3.53
19
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.61
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$3.00
-
Buy Now
Logo for Boersig
Boersig
from US$3.04
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$3.57
-
Buy Now
Logo for Sager
Sager
from US$2.98
-
Buy Now
Logo for Power and Signal Group
Power and Signal Group
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Shell Material Steel
Insert Material Thermoplastic
Color Black
Shell Plating Material Tin
Number of Positions 25
Preloaded Yes
Contact Mating Area Plating Material Gold Flash
Contact Base Material Brass
Contact Current Rating (Max) 3A
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin-Copper
Contact Type Pin
Contact Mating Area Plating Thickness .8µin
Contact Configuration Solder Cup
Contact Size 20
Wire Size 20AWG, .5 – .6mm²
Centerline (Pitch) .11in, 2.77mm
Enclosure Without
UL Flammability Rating UL 94V-0
Insert Flammability Rating UL 94V-0
Mating Connector Lock Type Mounting Holes
PCB Mount Retention Type None
Mating Connector Lock With
Connector Mounting Type Board Mount
Mounting Angle Straight
Circuit Application Signal
Packaging Method Tray
Shell Size 3
Grounding Indents With
Shielded Yes
Product Type Connector
Connector Style Plug
Connector & Contact Terminates To Printed Circuit Board
Sealable No
Shell Type Full Metal Shell
Grade Standard
Connector System Cable-to-Board
Termination Method to Wire & Cable Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C

Alternative Descriptions

D-Sub Standard Connectors 25P PLUG TIN | Rapid Electronics
D Sub Connector, DB25, Standard, Plug, AMPLIMITE HDP-20, 25 Contacts, DB, Solder Cup | Avnet America
TE Connectivity 25 Plug Solder Cup Gold Flash D Subminiature Connector 25 Contact(s) Male 0.109 inch Pitch Solder Terminal Hole .12 Plug | Distrelec
25 Plug Solder Cup, Gold Flash Connector & Housing Type: Plug Connector System: Cable-to-Board Number of Positions: 25 Contact Size: Size 20 Connector Shell Size: 3 Plug Cable-to-Board 25 Size 20 | Solder D-Sub Connector | Part Number: 5-747912-2 | Internal Number: 5-747912-2 | Alias Number: AMP-5-0747912-2 | 3 | TE Connectivity | TE Store
D SUB CONN, PLUG, 25POS, SOLDER | element14
25 PLUG SOLDER CUP, GOLD FLASH | Heilind Electronics
AMPLIMITE HD-20 d-sub cable plug,25 pin | RS
D Sub Connector, Standard, 25 Position, Plug | Newark Electronics
25 PLUG SOLDER CUP, GOLD FLASH | TTI Europe
Conn D-Sub Cable Plug 25Pos STR HD-20Series 20AWG FullMetalShell | TE Connectivity 5-747912-2 | RS Americas
HD20 Series 25 Position Solder Contact Plug D-Sub Connector | Future Electronics
AMPLIMITE HD-20 5-747912-2 Subminiature D Connector, 25 pos., 2.08x0.48x0.49 in., 20 AWG, 2-Hole Full Shell Mounting | Carlton-Bates


5-747912-2 Connectors by Unknown

D SUB CONN PLUG 25POS SOLDER

Status: Unknown
Series: AMPLIMITE HD-20 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Contacts 25Contacts
Gender Plug
Contact Termination Type Solder
D Sub Shell Size DB
Product Range AMPLIMITE HD-20 Series
Connector Body Material Steel Body
Contact Material Brass
Contact Plating Gold Plated Contacts
SVHC No SVHC (07-Jul-2017)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-747912-2?

Additional datasheets, footprints and schematics for 5-747912-2 are listed on our Part Details page. You can also find images and similar parts to 5-747912-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-747912-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-747912-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-747912-2 fall under?

The 5-747912-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Solder D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-747912-2 when available in the Solder D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-747912-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-747912-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-747912-2 have stock available?

Authorised distributors including Rapid Electronics, Avnet America, Distrelec, TE Store and element14 have stock available or on a lead time for 5-747912-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-747912-2 often in real-time on the comparison pages.

What if I can't find stock of 5-747912-2?

You can fill out our help required form which you can use to request a quote for 5-747912-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay