Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.96
|
No stock
|
Buy Now | |
TE Store
from US$8.63
|
878
in stock
|
Buy Now | |
Heilind Electronics
from US$9.30
|
578
in stock
|
Buy Now | |
Newark Electronics
from US$3.99
|
355
in stock
|
Buy Now | |
Avnet America
from US$4.26
|
355
in stock
|
Buy Now | |
RS Americas
from US$4.87
|
179
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$9.30
|
135
in stock
|
Buy Now | |
Future Electronics
from US$6.31
|
-
|
Buy Now | |
element14
from US$7.31
|
-
|
Buy Now | |
Boersig
from US$5.94
|
-
|
Buy Now | |
TTI Europe
from US$6.04
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Color | Black |
Shell Plating Material | Tin |
Shell Material | Steel |
Number of Positions | 9 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | .8µin |
PCB Contact Termination Area Plating Material | Tin-Copper |
Contact Base Material | Phosphor Bronze |
Contact Configuration | Solder Cup |
Contact Size | 20 |
Wire Size | 20AWG, .5 – .6mm² |
Centerline (Pitch) | .11in, 2.77mm |
Enclosure | Without |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Clinch Nut, 4-40 UNC |
PCB Mount Retention Type | None |
Mating Connector Lock | With |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tray |
Product Type | Connector |
Shielded | Yes |
Grounding Indents | Without |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Grade | Standard |
Shell Size | 1 |
Connector System | Cable-to-Board |
Shell Type | Full Metal Shell |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
9 Rcpt Solder Cup, G/F w/ CN, Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Receptacle Cable-to-Board 9 Size 20 | Solder D-Sub Connector | Part Number: 5-747905-7 | Internal Number: 5-747905-7 | 1 | TE Connectivity | TE Store |
9 RCPT SOLDER CUP, G/F W/ CN, | Heilind Electronics |
D Sub Connector, Standard, 9 Position, Receptacle | Newark Electronics |
Conn D-Subminiature SKT 9 POS 2.77mm Solder Cup ST Panel Mount 9 Terminal 1 Port | Avnet America |
Conn D-Sub Cable Socket 9Pos STR HD-20Series 20AWG FullMetalShell | TE Connectivity 5-747905-7 | RS Americas |
9 Rcpt Solder Cup | Future Electronics |
9 RCPT SOLDER CUP, G/F W/ CN, | TTI Europe |
D SUB CONN, RCPT, DE, 9POS, CABLE | Farnell |
Where can I find additional details, specifications and documents for a 5-747905-7?
Additional datasheets, footprints and schematics for 5-747905-7 are listed on our Part Details page. You can also find images and similar parts to 5-747905-7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-747905-7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-747905-7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-747905-7 fall under?
The 5-747905-7 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Solder D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-747905-7 when available in the Solder D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-747905-7 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-747905-7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-747905-7 have stock available?
Authorised distributors including TE Store, Heilind Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-747905-7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-747905-7 often in real-time on the comparison pages.
What if I can't find stock of 5-747905-7?
You can fill out our help required form which you can use to request a quote for 5-747905-7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.