Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-5-0747905-2,
CM8350-000 |
Prices starting from US$1.89
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.46
|
3,237
in stock
|
Buy Now | |
TTI Europe
from US$1.89
|
9,750
in stock
|
Buy Now | |
Heilind Electronics
from US$3.00
|
8,544
in stock
|
Buy Now | |
Rapid Electronics
from US$3.41
|
7,078
in stock
|
Buy Now | |
Newark Electronics
from US$2.76
|
6,011
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
6,011
in stock
|
Buy Now | |
RS Americas
from US$2.43
|
5,944
in stock
|
Buy Now | |
element14
from US$2.52
|
5,675
in stock
|
Buy Now | |
Distrelec
from US$3.21
|
5,350
in stock
|
Buy Now | |
Farnell
from US$2.34
|
4,866
in stock
|
Buy Now | |
TE Store
from US$3.96
|
4,065
in stock
|
Buy Now | |
Chip One Stop
from US$2.53
|
1,728
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$3.00
|
1,424
in stock
|
Buy Now | |
Powell Electronics
from US$2.77
|
1,298
in stock
|
Buy Now | |
Sager
from US$2.09
|
529
in stock
|
Buy Now | |
Boersig
from US$2.35
|
177
in stock
|
Buy Now | |
Future Electronics
from US$2.07
|
83
in stock
|
Buy Now | |
Conrad
from US$4.06
|
58
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.64
|
55
in stock
|
Buy Now | |
Avnet Abacus
-
|
4,200
in stock
|
Buy Now | |
Carlton-Bates
-
|
921
in stock
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Insert Material | Thermoplastic |
---|---|
Color | Black |
Shell Plating Material | Tin |
Shell Material | Steel |
Number of Positions | 9 |
Preloaded | Yes |
Contact Mating Area Plating Material | Gold Flash |
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
端子の下地めっきの材料 | Nickel |
Contact Mating Area Plating Thickness | .8µin |
PCB Contact Termination Area Plating Material | Tin-Copper |
Contact Base Material | Phosphor Bronze |
Contact Configuration | Solder Cup |
Contact Size | 20 |
Wire Size | 20AWG, .5 – .6mm² |
Centerline (Pitch) | .11in, 2.77mm |
Enclosure | Without |
UL Flammability Rating | UL 94V-0 |
Insert Flammability Rating | UL 94V-0 |
Mating Connector Lock Type | Mounting Holes |
PCB Mount Retention Type | None |
Mating Connector Lock | With |
Mounting Angle | Straight |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Tray |
Product Type | Connector |
Shielded | Yes |
Grounding Indents | Without |
Sealable | No |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Grade | Standard |
Shell Size | 1 |
Connector System | Cable-to-Board |
Shell Type | Full Metal Shell |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
9 RCPT SOLDER CUP STD DUPL | TTI Europe |
9 RCPT SOLDER CUP, GOLD FLASH, | Heilind Electronics |
TE 5-747905-2 Amplimite HD-20 D-sub Female Solder Cup Gold 9P Black | Rapid Electronics |
D Sub Connector, Standard, 9 Position, Receptacle, Solder | Newark Electronics |
Conn D-Subminiature SKT 9 POS 2.77mm Solder Cup ST Panel Mount 9 Terminal 1 Port | Avnet America |
Conn D-Sub Cable Socket 9Pos STR HD-20Series 20AWG FullMetalShell | TE Connectivity 5-747905-2 | RS Americas |
SOCKET, D, SOLDER, 9WAY | element14 |
TE Connectivity 9 Rcpt Solder Cup Gold Flash D Subminiature Connector 9 Contact(s) Female 0.109 inch Pitch Solder Terminal %234-40 Receptacle | Distrelec |
9 Rcpt Solder Cup, Gold Flash, Connector & Housing Type: Receptacle Connector System: Cable-to-Board Number of Positions: 9 Contact Size: Size 20 Connector Shell Size: 1 Receptacle Cable-to-Board 9 Size 20 | Solder D-Sub Connector | Part Number: 5-747905-2 | Internal Number: 5-747905-2 | Alias Number: AMP-5-0747905-2 | 1 | TE Connectivity | TE Store |
AMPLIMITE HD-20 d-sub cable socket,9 way | RS |
D-Sub Standard Connectors 9P SOCKET ZINC | Sager |
HD20 Series 9 Position Solder Contact Socket D-Sub Connector | Future Electronics |
D-SUB receptacles | Conrad |
D-Sub | Transfer Multisort Elektronik |
AMPLIMITE HD-20 5-747905-2 Subminiature D Connector, 9 pos., 1.12x0.46x0.49 in., 20 AWG, 2-Hole Full Shell Mounting | Carlton-Bates |
Status: | Unknown |
---|---|
Series: | AMPLIMITE HDP-20 Series |
RoHS: | Unknown |
No. of Contacts | 9Contacts |
---|---|
Gender | Receptacle |
Contact Termination Type | Solder |
D Sub Shell Size | DE |
Product Range | AMPLIMITE HDP-20 Series |
Connector Body Material | Steel Body |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2018) |
Body Plating | Tin |
Case Material | Tin Plated |
Contact Termination | Solder |
DC Current Max | 3A |
Material | Steel |
Termination Method | Solder Bucket |
Working Voltage | 250V |
Where can I find additional details, specifications and documents for a 5-747905-2?
Additional datasheets, footprints and schematics for 5-747905-2 are listed on our Part Details page. You can also find images and similar parts to 5-747905-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-747905-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-747905-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-747905-2 fall under?
The 5-747905-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Solder D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-747905-2 when available in the Solder D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-747905-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-747905-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-747905-2 have stock available?
Authorised distributors including TTI Europe, Heilind Electronics, Rapid Electronics, Newark Electronics and Avnet America have stock available or on a lead time for 5-747905-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-747905-2 often in real-time on the comparison pages.
What if I can't find stock of 5-747905-2?
You can fill out our help required form which you can use to request a quote for 5-747905-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.