Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Contact Underplating Material | Nickel |
Contact Mating Area Plating Material | Gold over Nickel |
Contact Size | 20 |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 3.1A |
Contact Mating Area Plating Thickness | 30µin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Wire Insulation Support | Without |
Contact Retention Type Within Housing | Crimp Snap-In |
Circuit Application | Signal |
Packaging Method | Loose Piece |
Packaging Quantity | 1000 |
Product Type | Contact |
Grade | Standard |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Termination Post Length | .125in, 3.18mm |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
20 DF SKT CONTACT DUPLEX/LP Contact Type: Socket Contact Mating Area Plating Material: Gold Contact Retention Type Within Housing: Snap-In Contact Size: Size 20 Termination Method to Wire & Cable: Solder Socket Gold Snap-In Size 20 | D-Sub Conn Contacts: Socket & Cusn4 & Square Posted & Signal & Size 20 | Part Number: 5-745288-5 | Internal Number: 5-745288-5 | TE Connectivity | TE Store |
D Sub Contact, Socket, Solder | Newark Electronics |
Contact SKT Solder ST Cable Mount Loose Piece | Avnet America |
20 DF SKT CONTACT DUPLEX/LP, D-Sub Connector Contacts | TE Connectivity 5-745288-5 | RS Americas |
Where can I find additional details, specifications and documents for a 5-745288-5?
Additional datasheets, footprints and schematics for 5-745288-5 are listed on our Part Details page. You can also find images and similar parts to 5-745288-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-745288-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-745288-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-745288-5 fall under?
The 5-745288-5 is listed under Connectors > D-Shaped Connectors > D-Sub Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-745288-5 when available in the D-Sub Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-745288-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-745288-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-745288-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-745288-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-745288-5 often in real-time on the comparison pages.
What if I can't find stock of 5-745288-5?
You can fill out our help required form which you can use to request a quote for 5-745288-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.