Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.62
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.73
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.03
|
16,555
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
16,555
in stock
|
Buy Now | |
Chip One Stop
from US$0.73
|
16,555
in stock
|
Buy Now | |
Distrelec
from US$0.62
|
16,555
in stock
|
Buy Now | |
TE Store
from US$1.19
|
8,100
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
-
|
Buy Now | |
RS Americas
from US$0.81
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Termination Area Plating Finish | Matte |
---|---|
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Type | Socket |
Contact Current Rating (Max) | 13A |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Brass |
Contact Shape & Form | Square |
Underplate Material Thickness | 50µin, 1.27µm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Material | Tin |
Contact Size | 16 |
Post Size | .64mm, .025in |
Mating Pin Diameter | 1.57mm, .062in |
Wire Size | 32AWG, .03mm² |
Test Current | 13A |
Wire Insulation Support | Without |
Circuit Application | Power & Signal |
Wire/Cable Type | Discrete Wire |
For Use With | M Series Connectors |
Packaging Method | Carton |
Packaging Quantity | 1000 |
Connector & Contact Terminates To | Wire & Cable |
Product Type | Contact |
Termination Type | Wire Wrap |
Wire Wraps per Post | 2 |
Operating Temperature Range | -67 – 194°F, -55 – 90°C |
Standard Circular Contacts Socket Tin 2 Wirewrap |Amp Te Connectivity 5-66461-8 | Newark Electronics |
Standard Circular Contacts SOCKET TIN 2 WIREWRAP | Rapid Electronics |
TE Connectivity SKT .062 DIA .025 SQ POST LP Standard Ci | Distrelec |
OTHER CONNECTOR ACCESSORIES | Farnell |
SKT,.062 DIA,.025 SQ POST,LP Contact Type: Socket Contact Mating Area Plating Material: Tin Wire Contact Termination Area Plating Material: Tin Contact Size: Size 16 Wire Size: 32 AWG Socket Tin Size 16 | Connector Contact | Part Number: 5-66461-8 | Internal Number: 5-66461-8 | 32 AWG | TE Connectivity | TE Store |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Connector, Skt,.062 Dia,.025 Sq Post, Lp | TE Connectivity 5-66461-8 | RS Americas |
Where can I find additional details, specifications and documents for a 5-66461-8?
Additional datasheets, footprints and schematics for 5-66461-8 are listed on our Part Details page. You can also find images and similar parts to 5-66461-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-66461-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-66461-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-66461-8 fall under?
The 5-66461-8 is listed under Connectors > Power Connectors > Power Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-66461-8 when available in the Power Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-66461-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-66461-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-66461-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-66461-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-66461-8 often in real-time on the comparison pages.
What if I can't find stock of 5-66461-8?
You can fill out our help required form which you can use to request a quote for 5-66461-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.