Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 5-6609074-3 |
Distributor | Stock | ||
---|---|---|---|
Sager
-
|
-
|
Buy Now |
Current Rating | 100A |
---|---|
Voltage (Max) | 80VDC |
Mount Style | Bulkhead, Rack |
Filtered | Yes |
Output Orientation | Straight |
Input Type | Terminal Block |
Output Type | Terminal Block |
Filter Type | DC |
Operating Temperature Range | -10 – 55°C |
Power Line Filters 100A PHOENIX CONTACT BULKHEAD & RACK | Sager |
Where can I find additional details, specifications and documents for a 5-6609074-3?
Additional datasheets, footprints and schematics for 5-6609074-3 are listed on our Part Details page. You can also find images and similar parts to 5-6609074-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-6609074-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-6609074-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-6609074-3 fall under?
The 5-6609074-3 is listed under EMI Filters > Power Line Filters > DC Filters.
Can I view similar or alternative parts?
You can view similar parts to 5-6609074-3 when available in the DC Filters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-6609074-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-6609074-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-6609074-3 have stock available?
Authorised distributors including Sager have stock available or on a lead time for 5-6609074-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-6609074-3 often in real-time on the comparison pages.
What if I can't find stock of 5-6609074-3?
You can fill out our help required form which you can use to request a quote for 5-6609074-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.