Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.91
Number of Signal Positions | 8 |
---|---|
Number of Positions | 13 |
Board-to-Board Configuration | Right Angle |
Row-to-Row Spacing | 2.54mm, .1in |
PCB Mount Orientation | Right Angle |
Number of Power Positions | 5 |
Number of Rows | 4 |
Contact Mating Area Plating Material | Noble Metal |
Contact Current Rating (Max) | 42A |
Contact Mating Area Plating Thickness | 3µin, .076µm |
Contact Termination Area Plating Material | Tin |
Contact Retention | Without |
Operating Voltage | 60VDC, 60VAC, 200VDC, 300VAC, 300VDC, 200VAC |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | 7.62mm, 6.35mm, 2.54mm, .1in, .3in, .25in |
Housing Material | High Temperature Thermoplastic |
Housing Color | Black |
Glow Wire Rating | High Temperature Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Packaging Method | Tray |
Contact Type | Pin |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Header |
Connector System | Board-to-Board |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -20 – 105°C, -4 – 221°F |
Mbxl R/A Hdr 3Acp+8S+2P |Amp Te Connectivity 5-6450120-9 | Newark Electronics |
Rectangular Power Connector 13 Contact(s) Male | Rapid Electronics |
RECTANGULAR POWER CONN, 13POS, PLUG | Farnell |
TE Connectivity MBXL R/A HDR 3ACP+8S+2P Rectangular Powe | Distrelec |
Multi-Beam XL Header Assembly Right Angle 8-Signal 3-AC Power 2-Power Noble Metal Plated Copper Alloy | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5-6450120-9?
Additional datasheets, footprints and schematics for 5-6450120-9 are listed on our Part Details page. You can also find images and similar parts to 5-6450120-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-6450120-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-6450120-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-6450120-9 fall under?
The 5-6450120-9 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-6450120-9 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-6450120-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-6450120-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-6450120-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Distrelec have stock available or on a lead time for 5-6450120-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-6450120-9 often in real-time on the comparison pages.
What if I can't find stock of 5-6450120-9?
You can fill out our help required form which you can use to request a quote for 5-6450120-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.