Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Panel Gasket | No |
---|---|
Number of Rows | 1 |
Number of Cavities | 23 |
Number of Positions | 23 |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
端子のタイプ | Female |
Contact Layout | In-line |
端子の下地めっきの材料 | Nickel |
Contact Plating Material | Tin |
Length | 91.14mm, 3.588in |
幅 | 9.02mm |
Height | 18.42mm, .725in |
Wire Size | .3 – .4mm², 22AWG |
Width | .355in |
Operating Voltage | 600VAC |
Housing Material | Nylon |
Housing Color | Red |
Centerline (Pitch) | .156in, 3.96mm |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention | With |
Contact Retention Type | Locking Lance |
Panel Mount | No |
Mating Retention Type | Locking Ramp |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Contact Retention | With |
Mating Alignment Type | Polarization |
Circuit Application | Signal |
Packaging Method | Package |
Packaging Quantity | 100 |
Connector System | Wire-to-Board |
Sealable | No |
Wire/Cable Type | Stranded |
Shape | Rectangular |
Housing Type | Receptacle Housing |
Insertion Force | Standard |
Shielded | No |
Product Style | Assembly |
Product Type | Connector |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Connector Style | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Connection Type | Connector Assembly |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
23P Mta156 Conn Assy 22Awg Lf |Amp Te Connectivity 5-643819-3 | Newark Electronics |
Conn IDC Connector F 23 POS 3.96mm IDT RA Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5-643819-3?
Additional datasheets, footprints and schematics for 5-643819-3 are listed on our Part Details page. You can also find images and similar parts to 5-643819-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-643819-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-643819-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-643819-3 fall under?
The 5-643819-3 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-643819-3 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-643819-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-643819-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-643819-3 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-643819-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-643819-3 often in real-time on the comparison pages.
What if I can't find stock of 5-643819-3?
You can fill out our help required form which you can use to request a quote for 5-643819-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.