Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FTN79G04 |
Prices starting from US$12.01
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$12.67
|
304
in stock
|
Buy Now | |
Rapid Electronics
from US$13.98
|
304
in stock
|
Buy Now | |
Chip One Stop
from US$13.10
|
304
in stock
|
Buy Now | |
Farnell
from US$30.67
|
156
in stock
|
Buy Now | |
Avnet America
from US$12.01
|
-
|
Buy Now | |
RS Americas
from US$21.11
|
-
|
Buy Now | |
Sager
from US$12.47
|
-
|
Buy Now | |
Newark Electronics
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Bushing Thread Size | M6 x .75 |
---|---|
Bushing Style | Threaded |
Seal Type | Waterproof |
Color | Black |
Operating Function | On None On |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Contact Base Material | Copper Alloy |
Switch Contact Plating Material | Gold |
Toggle Length | .886in, 22.5mm |
Insulation Resistance | 1000MΩ |
Dielectric Strength | 1500VAC |
Contact Resistance | 10mΩ |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Toggle Style | Flat |
Product Type | Switch |
Sealed | Yes |
Toggle Actuation | Vertical |
Switch Type | Toggle |
Termination Type | Vertical, Lead Wire - Hooking Type |
Toggle Switches FTN79G04=FLAT TOGGLE | Rapid Electronics |
TE Connectivity FTN79G04 FLAT TOGGLE Toggle Switch DPDT | Distrelec |
TOGGLE SW, DPDT, 20V, PANEL | Farnell |
Switch Toggle ON ON DPDT Long Flat Lever Hooking Wire Lead 20VAC 20VDC 0.4VA Panel Mount with Threads Bulk | Avnet America |
Switch, Ftn79G04=Flat Toggle | TE Connectivity 5-6437630-9 | RS Americas |
Toggle Switches Ftn79G04=Flat Toggle |Amp Te Connectivity 5-6437630-9 | Newark Electronics |
Where can I find additional details, specifications and documents for a 5-6437630-9?
Additional datasheets, footprints and schematics for 5-6437630-9 are listed on our Part Details page. You can also find images and similar parts to 5-6437630-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-6437630-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-6437630-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-6437630-9 fall under?
The 5-6437630-9 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-6437630-9 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-6437630-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-6437630-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-6437630-9 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 5-6437630-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-6437630-9 often in real-time on the comparison pages.
What if I can't find stock of 5-6437630-9?
You can fill out our help required form which you can use to request a quote for 5-6437630-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.