Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | FTG0904 |
Prices starting from US$6.27
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.99
|
No stock
|
Buy Now | |
Newark Electronics
from US$9.31
|
1,128
in stock
|
Buy Now | |
Rapid Electronics
from US$10.22
|
1,128
in stock
|
Buy Now | |
Chip One Stop
from US$7.44
|
1,128
in stock
|
Buy Now | |
Avnet America
from US$6.64
|
-
|
Buy Now | |
RS Americas
from US$11.66
|
-
|
Buy Now | |
element14
from US$9.74
|
-
|
Buy Now | |
Boersig
from US$7.74
|
-
|
Buy Now | |
Distrelec
from US$9.73
|
-
|
Buy Now | |
TTI Europe
from US$6.27
|
-
|
Buy Now | |
TE Store
from US$15.42
|
-
|
Buy Now | |
Sager
from US$6.36
|
-
|
Buy Now | |
Farnell
from US$9.79
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Seal Type | Waterproof |
---|---|
Color | Black |
Bushing Thread Size | M6 x .75 |
Bushing Style | Threaded |
Configuration (Pole-Throw) | Single Pole - Double Throw |
Operating Function | (On) Off (On) |
Contact Current Rating | 6A |
Switch Contact Plating Material | Silver |
Contact Base Material | Copper Alloy |
Toggle Length | 10.5mm, .413in |
Insulation Resistance | 1000MΩ |
Contact Resistance | 10mΩ |
Dielectric Strength | 1500VAC |
Process Sealed | No |
UL Flammability Rating | UL 94V-0 |
Mounting Type | Solder |
Switch Type | Toggle |
Product Type | Switch |
Toggle Style | Baton Standard |
Toggle Actuation | Vertical |
Sealed | Yes |
Termination Type | Lead Wire - Hooking Type, Vertical |
Toggle Switches Spdt (On)-Off-(On) 6A Pnl Toggle |Amp Te Connectivity 5-6437630-5 | Newark Electronics |
Toggle Switches SPDT (ON)-OFF-(ON) 6A PNL TOGGLE | Rapid Electronics |
Toggle switch SPDT (On)Off(On) FT series | RS |
Switch Toggle (ON) OFF (ON) SPDT Round Toggle Hooking Wire Lead 6A 250VAC Panel Mount with Threads Bulk | Avnet America |
Switch, Ftg0904=Miniature Toggle | TE Connectivity 5-6437630-5 | RS Americas |
TOGGLE SWITCH, SPDT, 6A, 250V | element14 |
TE Connectivity FTG0904 MINIATURE TOGGLE Toggle Switch S | Distrelec |
Special Order: FTG0904=MINIATURE TOGGLE Configuration (Pole-Throw): Single Pole - Double Throw Bushing Thread Size: M6 x .75 Contact Base Material: Copper Alloy Switch Contact Plating Material: Silver Process Sealed: No Single Pole - Double Throw M6 x .75 Copper Alloy Silver | Toggle Switch | Part Number: 5-6437630-5 | Internal Number: 5-6437630-5 | Alias Number: FTG0904 | TE Connectivity | TE Store |
Toggle Switches FTG0904 | Sager |
Where can I find additional details, specifications and documents for a 5-6437630-5?
Additional datasheets, footprints and schematics for 5-6437630-5 are listed on our Part Details page. You can also find images and similar parts to 5-6437630-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-6437630-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-6437630-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-6437630-5 fall under?
The 5-6437630-5 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-6437630-5 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-6437630-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-6437630-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-6437630-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, RS and Avnet America have stock available or on a lead time for 5-6437630-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-6437630-5 often in real-time on the comparison pages.
What if I can't find stock of 5-6437630-5?
You can fill out our help required form which you can use to request a quote for 5-6437630-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.