Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | AWTR1504 |
Prices starting from US$28.42
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$28.42 |
77
|
Buy Now | |
TE Store | US$75.94 |
484
|
Buy Now | |
Rapid Electronics | US$33.85 |
77
|
Buy Now | |
Newark Electronics | US$42.01 |
-
|
Buy Now | |
Avnet America | US$31.12 |
-
|
Buy Now | |
RS Americas | US$52.08 |
-
|
Buy Now | |
Sager | US$34.62 |
-
|
Buy Now | |
Farnell | US$38.07 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Seal Type | Waterproof |
---|---|
Bushing Style | Unthreaded |
Operating Function | On None (On) |
Configuration (Pole-Throw) | Double Pole - Double Throw |
Switch Contact Plating Material | Silver Alloy |
Contact Base Material | Brass |
Toggle Length | .688in, 17.48mm |
Insulation Resistance | 1000MΩ |
UL/CSA Current Rating (250V) | 20A |
Dielectric Strength | 1500VAC |
Contact Resistance | 10mΩ |
Mounting Type | Panel |
Product Type | Switch |
Switch Type | Power Toggle |
Sealed | Yes |
Toggle Actuation | Vertical |
Toggle Style | Baton |
Termination Type | .25 x .032 Quick Connect Terminals |
AWTR1504 = POWER TOGGLE Configuration (Pole-Throw): Double Pole - Double Throw Bushing Thread Size: M12 x .75 Contact Base Material: Brass Switch Contact Plating Material: Silver Alloy Sealing Method: Rubber O-Ring Double Pole - Double Throw M12 x .75 Brass Silver Alloy | Toggle Switch | Part Number: 5-6437630-0 | Internal Number: 5-6437630-0 | Alias Number: AWTR1504 | TE Connectivity | TE Store |
Toggle Switches DPDT ON-(ON) 20A PNL PWR TOGGLE | Rapid Electronics |
TE Connectivity - AMP Toggle Switch DPDT On-(on) 20A | Distrelec |
Toggle Switches Dpdt On-(On) 20A Pnl Pwr Toggle |Amp Te Connectivity 5-6437630-0 | Newark Electronics |
Switch Toggle ON (ON) DPDT Round Toggle Quick Conn 20A 250VAC 30VDC Panel Mount with Threads Bulk | Avnet America |
Switch, Awtr1504 = Power Toggle | TE Connectivity 5-6437630-0 | RS Americas |
Toggle Switches AWTR1504 | Sager |
Where can I find additional details, specifications and documents for a 5-6437630-0?
Additional datasheets, footprints and schematics for 5-6437630-0 are listed on our Part Details page. You can also find images and similar parts to 5-6437630-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-6437630-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-6437630-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-6437630-0 fall under?
The 5-6437630-0 is listed under Relays, Contactors & Switches > Switches > Toggle Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-6437630-0 when available in the Toggle Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-6437630-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-6437630-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-6437630-0 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 5-6437630-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-6437630-0 often in real-time on the comparison pages.
What if I can't find stock of 5-6437630-0?
You can fill out our help required form which you can use to request a quote for 5-6437630-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.