5-641213-3 PCB Connectors by TE Connectivity

23P MTA100 HDR ASSY PO/ST LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.83

Distributor Stock
Logo for Newark
Newark
from US$4.83
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Rows 1
PCB Mount Orientation Vertical
Number of Positions 23
Mating Post Length 7.49mm, .295in
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Gold
Contact Underplating Material Nickel
Contact Mating Area Plating Material Finish Bright
Contact Current Rating (Max) 5A
端子の下地めっきの材料 Nickel
Contact Mating Area Plating Material Thickness 15µin, .38µm
Contact Retention Within Housing Without
PCB Contact Termination Area Plating Material Finish Matte
Contact Underplating Material Thickness 50µin, 1.27µm
Contact Layout Inline
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Thickness 3.81 – 8.89µm, 150 – 350µin
Contact Base Material Copper Alloy
Contact Type Pin
Connector Length 60.96mm, 2.4in
PCB Thickness (Recommended) .063in, 1.6mm
コネクタの高さ 7.75mm
Connector Height .305in, 7.75mm
Operating Voltage 250VAC
Housing Material Polyester - GF
Centerline (Pitch) .1in, 2.54mm
Housing Color Natural
Agency/Standard UL, CSA
UL File Number E28476
CSA Rating Certified
UL Rating Recognized
CSA File Number LR7189
UL Flammability Rating UL 94V-0
Panel Mount Feature Without
PCB Mount Alignment Without
Connector Mounting Type Board Mount
Strain Relief Without
PCB Mount Retention Without
Mating Retention Without
Circuit Application Signal
Packaging Method Package
Packaging Quantity 1
実装方法 Package
Connector & Contact Terminates To Printed Circuit Board
Connector System Wire-to-Board
Sealable No
PCB Connector Assembly Type PCB Mount Header
Header Type Unshrouded
Termination Method to Wire & Cable Solder
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length 3.56mm, .14in
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

23P Mta100 Hdr Assy Po/St Lf |Amp Te Connectivity 5-641213-3 | Newark Electronics
Conn Wire to Board HDR 23 POS 2.54mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-641213-3?

Additional datasheets, footprints and schematics for 5-641213-3 are listed on our Part Details page. You can also find images and similar parts to 5-641213-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-641213-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-641213-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-641213-3 fall under?

The 5-641213-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-641213-3 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-641213-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-641213-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-641213-3 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-641213-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-641213-3 often in real-time on the comparison pages.

What if I can't find stock of 5-641213-3?

You can fill out our help required form which you can use to request a quote for 5-641213-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay