5-641203-0 PCB Connectors by TE Connectivity

20P MTA156 HDR ASSY 30AU LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$7.85

Distributor Stock
Logo for Newark
Newark
from US$7.85
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 20
Contact Underplating Material Thickness 1.27µm, 50µin
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness .76µm, 29.92µin
Contact Mating Area Plating Material Gold
Contact Mating Area Plating Material Finish Bright
Mating Post Length .4in, 10.16mm
端子の下地めっきの材料 Nickel
Contact Retention Within Housing Without
Contact Layout Inline
PCB Contact Termination Area Plating Material Thickness 3.81 – 8.89µm, 150 – 350µin
PCB Contact Termination Area Plating Material Finish Matte
Contact Shape & Form Round
Contact Current Rating (Max) 7A
Contact Underplating Material Nickel
PCB Contact Termination Area Plating Material Tin
PCB Thickness (Recommended) 1.6mm, .063in
Connector Length 3.276in, 83.21mm
Connector Height .125in, 3.175mm
コネクタの高さ 3.175mm
Operating Voltage 600VAC
Centerline (Pitch) .156in, 3.96mm
Housing Color Natural
Housing Material Polyester - GF
CSA File Number LR7189
Agency/Standard CSA, UL
UL File Number E28476
UL Flammability Rating UL 94V-0
UL Rating Recognized
CSA Rating Certified
PCB Mount Alignment Without
PCB Mount Retention Without
Connector Mounting Type Board Mount
Panel Mount Feature Without
Mating Retention Without
Strain Relief With
Circuit Application Power
Packaging Quantity 250
Packaging Method Package
実装方法 Package
Sealable No
Header Type Unshrouded
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Connector System Wire-to-Board
Termination Post & Tail Length 3.18mm, .125in
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

20P Mta156 Hdr Assy 30Au Lf |Amp Te Connectivity 5-641203-0 | Newark Electronics
Conn Unshrouded Header HDR 20 POS 3.96mm Solder ST Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-641203-0?

Additional datasheets, footprints and schematics for 5-641203-0 are listed on our Part Details page. You can also find images and similar parts to 5-641203-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-641203-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-641203-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-641203-0 fall under?

The 5-641203-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-641203-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-641203-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-641203-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-641203-0 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-641203-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-641203-0 often in real-time on the comparison pages.

What if I can't find stock of 5-641203-0?

You can fill out our help required form which you can use to request a quote for 5-641203-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay