5-641125-6 PCB Connectors by TE Connectivity

26P MTA100 ASSY P/RA SQ LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

PCB Mount Orientation Right Angle
Number of Positions 26
Number of Rows 1
Contact Mating Area Plating Material Gold
Mating Post Length 7.49mm, .295in
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Finish Bright
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness 15µin, .38µm
Contact Retention Within Housing Without
Contact Layout Inline
Contact Shape & Form Square
Contact Underplating Material Thickness 50µin, 1.27µm
PCB Contact Termination Area Plating Material Thickness 3.81 – 8.89µm, 150 – 350µin
PCB Contact Termination Area Plating Material Finish Matte
Contact Type Pin
Contact Current Rating (Max) 5A
PCB Thickness (Recommended) .063in, 1.6mm
Connector Length 68.58mm, 2.7in
コネクタの高さ 7.75mm
Connector Height .305in, 7.75mm
Operating Voltage 250VAC
Housing Material Polyester - GF
Centerline (Pitch) .1in, 2.54mm
Right Angle Bending Side Front
Housing Color Natural
CSA File Number LR7189
UL File Number E28476
Agency/Standard CSA, UL
CSA Rating Certified
UL Flammability Rating UL 94V-0
UL Rating Recognized
Strain Relief Without
PCB Mount Retention Without
Mating Retention Without
Connector Mounting Type Board Mount
PCB Mount Alignment Without
Panel Mount Feature Without
Circuit Application Signal
Packaging Quantity 1
実装方法 Package
Packaging Method Package
Connector & Contact Terminates To Printed Circuit Board
PCB Connector Assembly Type PCB Mount Header
Header Type Unshrouded
Connector System Wire-to-Board
Sealable No
Termination Post & Tail Length 3.56mm, .14in
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Method to Wire & Cable Solder
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

Partial Shrouded Connector Header 26 Position 2.54mm Solder Right Angle Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-641125-6?

Additional datasheets, footprints and schematics for 5-641125-6 are listed on our Part Details page. You can also find images and similar parts to 5-641125-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-641125-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-641125-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-641125-6 fall under?

The 5-641125-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-641125-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-641125-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-641125-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-641125-6 have stock available?

Authorised distributors including Avnet America have stock available or on a lead time for 5-641125-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-641125-6 often in real-time on the comparison pages.

What if I can't find stock of 5-641125-6?

You can fill out our help required form which you can use to request a quote for 5-641125-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay