5-641123-6 PCB Connectors by TE Connectivity

26P MTA100 HDR ASSY PL/RA LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$4.98

Distributor Stock
Logo for Newark
Newark
from US$4.98
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Number of Positions 26
PCB Mount Orientation Right Angle
Number of Rows 1
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Finish Bright
Contact Underplating Material Nickel
端子の下地めっきの材料 Nickel
Contact Current Rating (Max) 5A
PCB Contact Termination Area Plating Material Thickness 150 – 350µin, 3.81 – 8.89µm
Contact Retention Within Housing Without
Contact Layout Inline
Mating Post Length 7.49mm, .295in
Contact Shape & Form Square
PCB Contact Termination Area Plating Material Finish Matte
Contact Underplating Material Thickness 50µin, 1.27µm
Contact Type Pin
Contact Base Material Copper Alloy
Contact Mating Area Plating Material Thickness .38µm, 15µin
PCB Thickness (Recommended) .063in, 1.6mm
Connector Length 68.58mm, 2.7in
Operating Voltage 250VAC
Centerline (Pitch) 2.54mm, .1in
Housing Material Polyester - GF
Housing Color Natural
UL Rating Recognized
CSA File Number LR7189
CSA Rating Certified
UL File Number E28476
Agency/Standard CSA, UL
UL Flammability Rating UL 94V-0
PCB Mount Alignment Without
Strain Relief Without
Connector Mounting Type Board Mount
PCB Mount Retention Without
Mating Retention Without
Panel Mount Feature Without
Circuit Application Signal
実装方法 Package
Packaging Method Package
Packaging Quantity 1
Connector System Wire-to-Board
Header Type Unshrouded
PCB Connector Assembly Type PCB Mount Header
Sealable No
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Wire & Cable Solder
Termination Method to Printed Circuit Board Through Hole - Solder
Termination Post & Tail Length .14in, 3.56mm
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

26P Mta100 Hdr Assy Pl/Ra Lf |Amp Te Connectivity 5-641123-6 | Newark Electronics
Conn Unshrouded Header HDR 26 POS 2.54mm Solder RA Thru-Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-641123-6?

Additional datasheets, footprints and schematics for 5-641123-6 are listed on our Part Details page. You can also find images and similar parts to 5-641123-6 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-641123-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-641123-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-641123-6 fall under?

The 5-641123-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-641123-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-641123-6 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-641123-6 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-641123-6 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-641123-6.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-641123-6 often in real-time on the comparison pages.

What if I can't find stock of 5-641123-6?

You can fill out our help required form which you can use to request a quote for 5-641123-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay