Number of Positions | 20 |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Contact Type | Pin |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 8.89µm, 150 – 350µin |
Contact Underplating Material | Nickel |
Contact Base Material | Copper Alloy |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Square |
Contact Underplating Material Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material Finish | Bright |
Mating Post Length | .295in, 7.49mm |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Layout | Inline |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | Without |
Contact Mating Area Plating Material Thickness | 15µin, .38µm |
PCB Thickness (Recommended) | 1.6mm, .063in |
Connector Length | 53.34mm, 2.1in |
Operating Voltage | 250VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Polyester - GF |
Housing Color | Natural |
Agency/Standard | UL, CSA |
CSA File Number | LR7189 |
UL Rating | Recognized |
UL Flammability Rating | UL 94V-0 |
UL File Number | E28476 |
CSA Rating | Certified |
Panel Mount Feature | Without |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Circuit Application | Signal |
実装方法 | Package |
Packaging Quantity | 1 |
Packaging Method | Package |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Header Type | Unshrouded |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Wire & Cable | Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
20P Mta100 Hdr Assy Pl/Ra Lf |Amp Te Connectivity 5-641123-0 | Newark Electronics |
Conn Unshrouded Header HDR 20 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 5-641123-0?
Additional datasheets, footprints and schematics for 5-641123-0 are listed on our Part Details page. You can also find images and similar parts to 5-641123-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-641123-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-641123-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-641123-0 fall under?
The 5-641123-0 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-641123-0 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-641123-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-641123-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-641123-0 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-641123-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-641123-0 often in real-time on the comparison pages.
What if I can't find stock of 5-641123-0?
You can fill out our help required form which you can use to request a quote for 5-641123-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.