5-640622-5 Rectangular Connectors by TE Connectivity

25P MTA100 FD THRU ASSY BLUE

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.07

Distributor Stock
Logo for Newark
Newark
from US$3.07
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Panel Gasket No
Number of Cavities 25
Number of Positions 25
Number of Rows 1
Contact Current Rating (Max) 5A
端子の下地めっきの材料 Nickel
Contact Underplating Material Nickel
端子のタイプ Female
Contact Layout In-line
Contact Plating Material Tin
Height .52in, 13.21mm
Wire Size 26AWG, .12 – .15mm²
Length 63.5mm, 2.5in
7.75mm
Width .305in
Operating Voltage 250VAC
Housing Color Blue
Housing Material Nylon
Centerline (Pitch) .1in, 2.54mm
UL Rating Recognized
UL File Number E28476
CSA File Number LR 7189
Agency/Standard CSA, UL
UL-Brandschutzklasse UL 94V-2
CSA Rating Certified
Mating Alignment Without
Mating Retention Type Locking Ramp
Contact Retention With
Mating Retention With
Panel Mount No
Panel Mount Feature Without
Connector Mounting Type Cable Mount (Free-Hanging)
Circuit Application Signal
Packaging Quantity 250
Packaging Method Bag/Box
Sealable No
Connector System Wire-to-Board
Product Type Connector
Product Style Assembly
Wire/Cable Type Stranded
Connector Type Connector Assembly
Shielded No
Housing Type Receptacle Housing
Shape Rectangular
Insertion Force Standard
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Connection Type Connector Assembly
Operating Temperature Range -67 – 221°F, -55 – 105°C


Alternative Descriptions

25P Mta100 Fd Thru Assy Blue |Amp Te Connectivity 5-640622-5 | Newark Electronics
Conn IDC Connector F 25 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-640622-5?

Additional datasheets, footprints and schematics for 5-640622-5 are listed on our Part Details page. You can also find images and similar parts to 5-640622-5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-640622-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-640622-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-640622-5 fall under?

The 5-640622-5 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-640622-5 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-640622-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-640622-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-640622-5 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-640622-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-640622-5 often in real-time on the comparison pages.

What if I can't find stock of 5-640622-5?

You can fill out our help required form which you can use to request a quote for 5-640622-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay