5-640621-0 Rectangular Connectors by TE Connectivity

20P MTA100 CONN ASSY F/T NATL

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.53

Distributor Stock
Logo for Farnell
Farnell
from US$3.12
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.81
-
Buy Now
Logo for Avnet America
Avnet America
from US$2.53
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Number of Positions 20
Number of Cavities 20
Number of Rows 1
Panel Gasket No
Contact Underplating Material Nickel
Contact Plating Material Tin
端子の下地めっきの材料 Nickel
端子のタイプ Female
Contact Layout In-line
Contact Current Rating (Max) 5A
7.75mm
Height 13.21mm, .52in
Wire Size 24AWG, .2mm²
Length 2in, 50.8mm
Width .305in
Operating Voltage 250VAC
Housing Material Nylon
Housing Color Natural
Centerline (Pitch) 2.54mm, .1in
CSA File Number LR 7189
Agency/Standard CSA, UL
UL Rating Recognized
UL-Brandschutzklasse UL 94V-2
CSA Rating Certified
UL File Number E28476
Contact Retention With
Panel Mount Feature Without
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Alignment Without
Mating Retention Type Locking Ramp
Panel Mount No
Mating Retention With
Circuit Application Signal
Packaging Quantity 250
Packaging Method Box & Carton
Connector & Contact Terminates To Wire & Cable
Connector Style Receptacle
Connector System Wire-to-Board
Sealable No
Housing Type Receptacle Housing
Shielded No
Connector Type Connector Assembly
Wire/Cable Type Stranded
Product Style Assembly
Shape Rectangular
Insertion Force Standard
Product Type Connector
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Connection Type Connector Assembly
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

20P Mta100 Conn Assy F/T Natl |Amp Te Connectivity 5-640621-0 | Newark Electronics
Conn IDC Connector F 20 POS 2.54mm IDT RA Cable Mount Loose Piece | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-640621-0?

Additional datasheets, footprints and schematics for 5-640621-0 are listed on our Part Details page. You can also find images and similar parts to 5-640621-0 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-640621-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-640621-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-640621-0 fall under?

The 5-640621-0 is listed under Connectors > Rectangular Connectors > Standard Rectangular Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-640621-0 when available in the Standard Rectangular Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-640621-0 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-640621-0 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-640621-0 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 5-640621-0.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-640621-0 often in real-time on the comparison pages.

What if I can't find stock of 5-640621-0?

You can fill out our help required form which you can use to request a quote for 5-640621-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay