Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Contact Termination Area Plating Material Finish | Matte |
---|---|
Contact Base Material | Phosphor Bronze |
Wire Contact Termination Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material | Tin-Lead |
PCB Contact Termination Area Plating Material | Tin |
Wire Contact Termination Area Plating Material Finish | Bright |
実装方法 | Loose Piece |
Packaging Quantity | 5000 |
Packaging Method | Loose Piece |
Product Type | Contact |
Twin Leaf Dummy Contact-Sn |Amp Te Connectivity 5-583857-5 | Newark Electronics |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet America |
Special Order: TWIN LEAF DUMMY CONTACT-SN Contact Type: Socket Contact Mating Area Plating Material: Tin-Lead Wire Contact Termination Area Plating Material: Tin-Lead Contact Base Material: Phosphor Bronze Product Terminates To: Wire & Cable Socket Tin-Lead Phosphor Bronze | Connector Contact | Part Number: 5-583857-5 | Internal Number: 5-583857-5 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-583857-5?
Additional datasheets, footprints and schematics for 5-583857-5 are listed on our Part Details page. You can also find images and similar parts to 5-583857-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-583857-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-583857-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-583857-5 fall under?
The 5-583857-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-583857-5 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-583857-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-583857-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-583857-5 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TE Store have stock available or on a lead time for 5-583857-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-583857-5 often in real-time on the comparison pages.
What if I can't find stock of 5-583857-5?
You can fill out our help required form which you can use to request a quote for 5-583857-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.