Prices starting from US$0.25
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.46 |
No stock
|
Buy Now | |
Avnet America | US$0.25 |
42,000
|
Buy Now | |
Farnell | US$0.35 |
38,830
|
Buy Now | |
Newark Electronics | US$0.36 |
37,770
|
Buy Now | |
element14 | US$0.35 |
37,770
|
Buy Now | |
TE Store | US$0.57 |
4,813
|
Buy Now | |
Future Electronics | US$0.33 |
-
|
Buy Now | |
RS Americas | US$0.32 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now |
Contact Mating Area Plating Material | Gold |
---|---|
Wire Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Retention Within Housing | With |
Wire Size | .2 – .6mm², 24 – 20AWG |
Accepts Wire Insulation Diameter Range | 1.22 – 1.52mm, .048 – .06in |
Centerline (Pitch) | 3.96mm, 2.54mm, .156in, 3.18mm |
Wire Range Color Code | Green |
Contact Retention Type Within Housing | Locking Lance |
実装方法 | Strip |
Packaging Method | Strip |
Packaging Quantity | 7000 |
Product Type | Contact |
Termination Method to Wire & Cable | Crimp |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, TWIN LEAF, 24-20AWG, CRIMP | Farnell |
Contact, Twin Leaf, 24-20Awg, Crimp | Newark Electronics |
TWIN LEAF TERM. STRIP CSTL Contact Type: Socket Contact Mating Area Plating Material: Gold Wire Contact Termination Area Plating Material: Tin Contact Retention Within Housing: With Contact Retention Type Within Housing: Locking Lance Socket Gold Tin With | Connector Contact | Part Number: 5-583853-3 | Internal Number: 5-583853-3 | TE Connectivity | TE Store |
Contact,Bifurcated,0.20-0.60mm² | RS |
Non-Gendered 20-24 AWG Crimp Phosphor Bronze Gold Twin Leaf Edge Terminal | Future Electronics |
CONTACT, 2.54MM CENTERLINE,24-20AWG, CRIMP SNAP-IN | TE Connectivity 5-583853-3 | RS Americas |
Status: | Unknown |
---|---|
Series: | Twin Leaf Series |
RoHS: | Unknown |
Product Range | Twin Leaf Series |
---|---|
Contact Gender | - |
Contact Termination Type | Crimp |
For Use With | AMP Twin Leaf Connectors |
Wire Size AWG Max | 20AWG |
Wire Size AWG Min | 24AWG |
Current Rating | - |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (15-Jan-2019) |
Where can I find additional details, specifications and documents for a 5-583853-3?
Additional datasheets, footprints and schematics for 5-583853-3 are listed on our Part Details page. You can also find images and similar parts to 5-583853-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-583853-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-583853-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-583853-3 fall under?
The 5-583853-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-583853-3 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-583853-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-583853-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-583853-3 have stock available?
Authorised distributors including Avnet America, Farnell, Newark Electronics, element14 and TE Store have stock available or on a lead time for 5-583853-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-583853-3 often in real-time on the comparison pages.
What if I can't find stock of 5-583853-3?
You can fill out our help required form which you can use to request a quote for 5-583853-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.