Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Connector Contact Load Condition | Fully Loaded |
Number of Positions | 12 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Tin |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Finish | Matte |
PCB Contact Termination Area Plating Material | Tin |
Contact Retention Within Housing | Without |
Card Slot Depth | .125in, 3.18mm |
Height | 13.84mm, .545in |
Housing Material | Glass Filled Nylon /Glass Filled polyester |
Centerline (Pitch) | .156in, 3.96mm |
Housing Color | Black |
PCB Mount Retention | With |
Mating Alignment | With |
Mating Retention | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Ears |
Mating Alignment Type | Polarization |
Panel Mount Feature | Without |
Panel Mount Feature Type | Mounting Ears |
Circuit Application | Signal |
Comment | A 1.57 [.063] thick dummy pc board should be inserted into connectors during soldering to a motherboard. |
Packaging Method | Tray |
Packaging Quantity | 144 |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 4.7mm, .187in |
Card Edge Connector Socket 12 Position Through Hole Solder | Avnet America |
Where can I find additional details, specifications and documents for a 5-583354-1?
Additional datasheets, footprints and schematics for 5-583354-1 are listed on our Part Details page. You can also find images and similar parts to 5-583354-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-583354-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-583354-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-583354-1 fall under?
The 5-583354-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-583354-1 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-583354-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-583354-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-583354-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5-583354-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-583354-1 often in real-time on the comparison pages.
What if I can't find stock of 5-583354-1?
You can fill out our help required form which you can use to request a quote for 5-583354-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.