Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Mating Area Plating Material Thickness | 150µin, 3.81µm |
---|---|
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 3.81µm, 150µin |
Contact Mating Area Plating Material | Tin |
Contact Current Rating (Max) | 5A |
Contact Orientation | Straight |
Contact Base Material | Phosphor Bronze |
Wire Size | 24 – 20AWG, .2 – .6mm² |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 3.96mm, .156in |
PCB Mount Retention | Without |
Wire Insulation Support | With |
Comment | Matte tin plate in crimp area. |
実装方法 | Reel |
Packaging Quantity | 6000 |
Packaging Method | Reel |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 85°C |
Cont. Mod Fork |Amp Te Connectivity 5-583259-2 | Newark Electronics |
Crimp Terminal 20-24AWG Tin Strip | Avnet America |
Where can I find additional details, specifications and documents for a 5-583259-2?
Additional datasheets, footprints and schematics for 5-583259-2 are listed on our Part Details page. You can also find images and similar parts to 5-583259-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-583259-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-583259-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-583259-2 fall under?
The 5-583259-2 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 5-583259-2 when available in the Board-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-583259-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-583259-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-583259-2 have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 5-583259-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-583259-2 often in real-time on the comparison pages.
What if I can't find stock of 5-583259-2?
You can fill out our help required form which you can use to request a quote for 5-583259-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.