Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$93.79
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$157.49
|
648
in stock
|
Buy Now | |
Newark Electronics
from US$132.08
|
648
in stock
|
Buy Now | |
Rapid Electronics
from US$112.10
|
648
in stock
|
Buy Now | |
Chip One Stop
from US$112.00
|
648
in stock
|
Buy Now | |
Farnell
from US$227.04
|
519
in stock
|
Buy Now | |
Avnet America
from US$93.79
|
-
|
Buy Now | |
RS Americas
from US$105.93
|
-
|
Buy Now | |
Carlton-Bates
from US$122.65
|
-
|
Buy Now | |
Sager
-
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 47 |
Contact Type | Blade |
Housing Material | Diallyl Phthalate |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Ears | With |
Comment | Same as part number 3-582307-1, except keying bosses included in positions 1, 9, 17, 25, 33 & 41. |
Connector & Contact Terminates To | Wire & Cable |
47 Amp Blade Rcpt Hsg |Amp Te Connectivity 5-582417-8 | Newark Electronics |
Standard Card Edge Connectors 47AMP BLADE RCPT | Rapid Electronics |
TE Connectivity 47 AMP BLADE RCPT HSG Standard Card Edge Connectors 47AMP BLADE RCPT HSG | Distrelec |
RCPT HOUSING, 47POS, DIALLYL PHTHALATE | Farnell |
Conn Housing RCP 47 POS ST | Avnet America |
47 AMP BLADE RCPT HSG | TE Connectivity 5-582417-8 | RS Americas |
Wire Terminal, 47P, Panel Mount, Diallyl Phthalate, Green | Carlton-Bates |
Standard Card Edge Connectors 47AMP BLADE RCPT HSG | Sager |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5-582417-8?
Additional datasheets, footprints and schematics for 5-582417-8 are listed on our Part Details page. You can also find images and similar parts to 5-582417-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-582417-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-582417-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-582417-8 fall under?
The 5-582417-8 is listed under Connectors > PCB Connectors > Card Edge Connectors > Two-Piece Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-582417-8 when available in the Two-Piece Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-582417-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-582417-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-582417-8 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-582417-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-582417-8 often in real-time on the comparison pages.
What if I can't find stock of 5-582417-8?
You can fill out our help required form which you can use to request a quote for 5-582417-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.