Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$365.00
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$380.53
|
130
in stock
|
Buy Now | |
Rapid Electronics
from US$423.29
|
130
in stock
|
Buy Now | |
Chip One Stop
from US$365.00
|
130
in stock
|
Buy Now | |
Newark Electronics
from US$400.40
|
-
|
Buy Now | |
Avnet America
from US$369.12
|
-
|
Buy Now | |
Sager
from US$547.42
|
-
|
Buy Now | |
Farnell
from US$673.03
|
-
|
Buy Now |
Preloaded | No |
---|---|
Number of Positions | 47 |
Contact Type | Blade |
Housing Material | Diallyl Phthalate |
Housing Color | Green |
Centerline (Pitch) | .1in, 2.54mm |
Mounting Ears | With |
Connector & Contact Terminates To | Wire & Cable |
Rectangular MIL Spec Conn 47 AMP BLADE RCPT | Rapid Electronics |
TE Connectivity 47 AMP BLADE RCPT HSG/MIL Rectangular MIL Spec Connectors 47 AMP BLADE RCPT HSG/MIL | Distrelec |
47 Amp Blade Rcpt Hsg/Mil Rohs Compliant: Yes |Amp Te Connectivity 5-582307-1 | Newark Electronics |
Conn Housing RCP 47 POS Crimp ST Panel Mount | Avnet America |
Rectangular MIL Spec Connectors 47 AMP BLADE RCPT HSG/MIL | Sager |
Where can I find additional details, specifications and documents for a 5-582307-1?
Additional datasheets, footprints and schematics for 5-582307-1 are listed on our Part Details page. You can also find images and similar parts to 5-582307-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-582307-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-582307-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-582307-1 fall under?
The 5-582307-1 is listed under Connectors > PCB Connectors > Card Edge Connectors > Two-Piece Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-582307-1 when available in the Two-Piece Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-582307-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-582307-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-582307-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 5-582307-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-582307-1 often in real-time on the comparison pages.
What if I can't find stock of 5-582307-1?
You can fill out our help required form which you can use to request a quote for 5-582307-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.