Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$148.49
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$148.49
|
-
|
Buy Now |
Number of Positions | 41 |
---|---|
Preloaded | No |
Contact Type | Blade |
Housing Material | Diallyl Phthalate |
Centerline (Pitch) | .1in |
Housing Color | Green |
Mounting Ears | With |
Connector & Contact Terminates To | Wire & Cable |
Backplane Connector, 41 AMP BLADE RCPT HSG/MIL | TE Connectivity 5-582151-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 5-582151-5?
Additional datasheets, footprints and schematics for 5-582151-5 are listed on our Part Details page. You can also find images and similar parts to 5-582151-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-582151-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-582151-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-582151-5 fall under?
The 5-582151-5 is listed under Connectors > PCB Connectors > Card Edge Connectors > Two-Piece Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-582151-5 when available in the Two-Piece Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-582151-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-582151-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-582151-5 have stock available?
Authorised distributors including RS Americas have stock available or on a lead time for 5-582151-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-582151-5 often in real-time on the comparison pages.
What if I can't find stock of 5-582151-5?
You can fill out our help required form which you can use to request a quote for 5-582151-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.