Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Modular Connector Type | RJ45 Plug |
---|---|
Port Configuration | 1 x 1 Port |
No. of Positions / Loaded Contacts (per Port) | 8P8C |
LAN Category | Cat5e |
IP Rating | - |
Connector Mounting | Cable Mount |
Connector Orientation | Vertical |
Shielding | Shielded |
Magnetics | Without Magnetics |
LEDs | Without LED |
Light Pipes | Without Light Pipe |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Connector Type | Modular |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Contact Termination | IDC / IDT |
Contact Termination Type | IDC / IDT |
Gender | Plug |
No. of Contacts | 8Contacts |
No. of Ports | 1Ports |
No. of Positions | 8Ways |
Plug | RS |
Cat5E Rj45 Modular Plug, 8 Position, 1 Port | Newark Electronics |
MJPLUG,8P,RND,SLD,SHL,CAT52426 | Boersig |
Where can I find additional details, specifications and documents for a 5-569550-3?
Additional datasheets, footprints and schematics for 5-569550-3 are listed on our Part Details page. You can also find images and similar parts to 5-569550-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-569550-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-569550-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-569550-3 fall under?
The 5-569550-3 is listed under Connectors > Modular Connectors > Modular & Ethernet Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-569550-3 when available in the Modular & Ethernet Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-569550-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-569550-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-569550-3 have stock available?
Authorised distributors including RS, Newark Electronics, Boersig and Avnet Abacus have stock available or on a lead time for 5-569550-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-569550-3 often in real-time on the comparison pages.
What if I can't find stock of 5-569550-3?
You can fill out our help required form which you can use to request a quote for 5-569550-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.