Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insert Material | ABS Molding Compound |
---|---|
Cable Exit Angle | 90° |
Shield Material | Carbon Steel |
Color | Gray |
Shield Plating Material | Nickel |
Number of Positions | 50 |
Number of Rows | 2 |
Contact Mating Area Plating Material | Gold Flash over Palladium Nickel, Gold |
Contact Current Rating (Max) | .5A, 1A |
Contact Mating Area Plating Thickness | 30µin |
Stranded Wire Size | .09mm², 27AWG, .1mm², 26AWG, .14mm², 28AWG |
Wire Size | 26AWG, 27AWG |
Cable Outside Diameter | 1.14mm, .045in |
Cable Bundle Diameter (Max) | 9.4mm, .37in |
Accepts Wire Insulation Diameter Range | .045in |
Housing Color Dot Designation | Yellow |
Centerline (Pitch) | .085in, 2.16mm |
Housing Material | Polyphenylene Oxide |
Mating Connector Lock Type | Screwlocks |
Panel Mount Feature | Without |
Mating Connector Lock | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Signal |
Packaging Quantity | 500 |
Packaging Method | Package |
Wire/Cable Type | Discrete Wire, Round Jacketed Cable |
Connector & Contact Terminates To | Wire & Cable |
Profile | Standard |
Connector System | Cable-to-Cable |
Product Category | Connectors |
Shielded | Yes |
Kit Type | Connector Kit |
Connector Style | Plug |
Connector Classification | IDC |
Sealable | No |
Product Type | Kit |
Slot Type Letter Code | E |
Protective Cover | Without |
Operating Temperature Range | -40 – 75°C, -40 – 167°F |
PLUG KIT, POST MLDG, E SLOT Connector & Housing Type: Plug Stranded Wire Size: .1 mm² .09 mm² .14 mm² Stranded Wire Size: 26 AWG 27 AWG 28 AWG Shielded: Yes Connector System: Cable-to-Cable Plug .1 mm² 26 AWG | Idc D-Sub: Connector Kit & Plug & Signal & 2.16 Mm | Part Number: 5-555012-2 | Internal Number: 5-555012-2 | TE Connectivity | TE Store |
Plug Kit, Post Mldg, E Slot Rohs Compliant: Yes |Amp Te Connectivity 5-555012-2 | Newark Electronics |
Conn Interface PL 50 POS IDT RA Cable Mount 50 Terminal 1 Port | Avnet America |
Where can I find additional details, specifications and documents for a 5-555012-2?
Additional datasheets, footprints and schematics for 5-555012-2 are listed on our Part Details page. You can also find images and similar parts to 5-555012-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-555012-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-555012-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-555012-2 fall under?
The 5-555012-2 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > IDC D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-555012-2 when available in the IDC D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-555012-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-555012-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-555012-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 5-555012-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-555012-2 often in real-time on the comparison pages.
What if I can't find stock of 5-555012-2?
You can fill out our help required form which you can use to request a quote for 5-555012-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.