Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.32
|
No stock
|
Buy Now | |
TE Store
from US$3.21
|
866
in stock
|
Buy Now | |
Future Electronics
from US$2.30
|
486
in stock
|
Buy Now | |
TTI Europe
from US$2.48
|
486
in stock
|
Buy Now | |
element14
from US$2.52
|
136
in stock
|
Buy Now | |
Farnell
from US$2.39
|
136
in stock
|
Buy Now | |
Newark Electronics
from US$1.46
|
36
in stock
|
Buy Now | |
Rapid Electronics
from US$3.66
|
9
in stock
|
Buy Now | |
Chip One Stop
from US$4.12
|
9
in stock
|
Buy Now | |
Avnet America
from US$1.96
|
-
|
Buy Now | |
RS Americas
from US$2.93
|
-
|
Buy Now | |
Distrelec
from US$3.36
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 2 |
---|---|
Number of Positions | 40 |
Row-to-Row Spacing | .191in, 4.85mm |
PCB Mount Orientation | Vertical |
Number of Single Positions | 0 |
Number of Power Positions | 40 |
Number of Dual Positions | 20 |
Keying & Polarized Position Locations | 0 |
Contact Current Rating (Max) | 3A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Finish | Matte |
Contact Retention | Without |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Termination Area Plating Material | Tin |
端子の下地めっきの材料 | Nickel |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Thickness | .76µm, 30µin |
Contact Mating Area Plating Material | Gold |
Power Contact Centerline | .1in, 2.54mm |
Height | .78in, 15.66mm |
Card Slot Depth | .312in, 7.66mm |
Operating Voltage | 400VAC, 400 V |
End Caps | Without |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Housing Material | Polyester GF |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Solder Tail |
Mating Alignment Type | Keyed |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Retention | Without |
Circuit Application | Power & Signal |
Position Locations Omitted | None |
For Use With | Printed Circuit Board |
Packaging Quantity | 162 |
Packaging Method | Box |
Connector System | Board-to-Board |
Contact Type | Socket |
Housing Type | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 85°C, -67 – 185°F |
CONN SEC II 20 POS 100C/L Connector System: Board-to-Board Number of Positions: 40 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Contact Current Rating (Max): 3 A Board-to-Board 40 2.54 mm .1" | Card Edge Power Connector | Part Number: 5-5530843-4 | Internal Number: 5-5530843-4 | TE Connectivity | TE Store |
2.54 mm 40 Position Receptacle Standard Edge II Card Edge & Power Connector | Future Electronics |
CARD EDGE CONN, DUAL SIDE, 40POS, THT | element14 |
Card Edge Conn, Dual Side, 40Pos, Th | Newark Electronics |
Standard Card Edge Conn CONN SEC II 40 POS 100C/L | Rapid Electronics |
Conn Card Edge SKT 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
5-5530843 Series, Male Edge Conn, Through Hole Mount,20 Way,1 Row,4.85mm Pitch | TE Connectivity 5-5530843-4 | RS Americas |
TE Connectivity CONN SEC II 20 POS 100C/L Standard Card Edge Connectors CONN SEC II 40 POS 100C/L | Distrelec |
Where can I find additional details, specifications and documents for a 5-5530843-4?
Additional datasheets, footprints and schematics for 5-5530843-4 are listed on our Part Details page. You can also find images and similar parts to 5-5530843-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5530843-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-5530843-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5530843-4 fall under?
The 5-5530843-4 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-5530843-4 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5530843-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5530843-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-5530843-4 have stock available?
Authorised distributors including TE Store, Future Electronics, TTI Europe, element14 and Farnell have stock available or on a lead time for 5-5530843-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5530843-4 often in real-time on the comparison pages.
What if I can't find stock of 5-5530843-4?
You can fill out our help required form which you can use to request a quote for 5-5530843-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.