Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Seal Type | Standard |
---|---|
Number of Positions | 8 |
Number of Switches | 8 |
Configuration (Pole-Throw) | Single Pole - Single Throw |
Contact Base Material | Copper Alloy |
Contact Current Rating | 1A |
Contact Mating Area Plating Material | Gold |
Solder Tail Contact Plating | Tin |
Contact Mating Area Plating Thickness | 30µin |
Auto-Insertable | No |
Height | 8.636mm, .34in |
Length | .88in, 22.35mm |
Voltage Rating | 40VDC |
Housing Color | Blue |
Housing Material | Polyester GF |
Centerline | .1in, 2.54mm |
Mounting Type | Through Hole |
Mounting Angle | Vertical |
Comment | All switches are bottom sealed. |
Packaging Quantity | 14 |
Packaging Method | Tube |
Sealed | Yes |
Product Type | Switch |
Actuator Style | Rocker (Top Actuated) |
Switch Type | DIP |
Termination Post Length | 3.56mm, .14in |
Switch, Dip, 8 Position, Spst, Rocker | Newark Electronics |
8 Position SPST Rocker Sealed 2.54 mm Pitch Through Hole DIP Switch | Future Electronics |
Switch DIP OFF ON SPST 8 Raised Rocker PC Pins 2.54mm Thru-Hole | Avnet America |
Switch, Dip Switch, 8 Posn Sealed Less Mkt | TE Connectivity 5-5435640-0 | RS Americas |
Where can I find additional details, specifications and documents for a 5-5435640-0?
Additional datasheets, footprints and schematics for 5-5435640-0 are listed on our Part Details page. You can also find images and similar parts to 5-5435640-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5435640-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-5435640-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5435640-0 fall under?
The 5-5435640-0 is listed under Relays, Contactors & Switches > Switches > DIP & SIP Switches.
Can I view similar or alternative parts?
You can view similar parts to 5-5435640-0 when available in the DIP & SIP Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5435640-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5435640-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-5435640-0 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and Avnet Abacus have stock available or on a lead time for 5-5435640-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5435640-0 often in real-time on the comparison pages.
What if I can't find stock of 5-5435640-0?
You can fill out our help required form which you can use to request a quote for 5-5435640-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.