Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.32
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.53
|
1,547
in stock
|
Buy Now | |
Rapid Electronics
from US$5.27
|
1,547
in stock
|
Buy Now | |
Chip One Stop
from US$5.08
|
1,547
in stock
|
Buy Now | |
Farnell
from US$8.89
|
1,241
in stock
|
Buy Now | |
Newark Electronics
from US$6.19
|
-
|
Buy Now | |
Avnet America
from US$4.32
|
-
|
Buy Now | |
RS Americas
from US$7.11
|
-
|
Buy Now | |
TE Store
from US$13.89
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Stackable | Yes |
Number of Positions | 26 |
Contact Mating Area Plating Material Thickness | 30µin |
Mating Post Length | .1in, 2.54mm |
Contact Shape & Form | Short Point |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
PCB Contact Termination Area Plating Material Thickness | 3.81 – 7.62µm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Connector Height | .245in, 6.2mm |
Row-to-Row Spacing | 2.54mm, .1in |
コネクタの高さ | 6.2mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Resistance | 5000MΩ |
Operating Voltage | 333VAC |
Dielectric Withstanding Voltage (Max) | 750VAC |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
Mating Entry Location | Bottom & Top |
Housing Material | Polyester - GF |
Zugelassene Standards | UL E28476, CSA LR7189 |
Approved Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
Solder Process Feature | Board Standoff |
Comment | To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension., TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies. |
実装方法 | Box & Tube, Tube |
Packaging Quantity | 17 |
Packaging Method | Box & Tube, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Applied Pressure | Standard |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 125°C |
High Temperature Compatible | No |
Headers&Wire Housings 26 MODIV VRT DR DE 100/125 | Rapid Electronics |
TE Connectivity 26 MODIV VRT DR DE 100/125 Board Connector 26 Contact(s) 2 Row(s) Female Straight 0.1 inch Pitch Solder Terminal Locking Black Insulator Receptacle | Distrelec |
PCB RECEPTACLES | Farnell |
Headers&wire Housings 26 Modiv Vrt Dr De 100/125 |Amp Te Connectivity 5-534267-6 | Newark Electronics |
Conn Shrouded RCP 26 POS 2.54mm Solder ST Thru-Hole Tube | Avnet America |
Connector, AMPMODU, 26 Modiv Vrt Dr De 100/125 | TE Connectivity 5-534267-6 | RS Americas |
Special Order: 26 MODIV VRT DR DE 100/125 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 26 Number of Rows: 2 PCB Mount Receptacle Vertical Board-to-Board 26 | PCB Header & Receptacle | Part Number: 5-534267-6 | Internal Number: 5-534267-6 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-534267-6?
Additional datasheets, footprints and schematics for 5-534267-6 are listed on our Part Details page. You can also find images and similar parts to 5-534267-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-534267-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-534267-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-534267-6 fall under?
The 5-534267-6 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-534267-6 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-534267-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-534267-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-534267-6 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Newark Electronics have stock available or on a lead time for 5-534267-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-534267-6 often in real-time on the comparison pages.
What if I can't find stock of 5-534267-6?
You can fill out our help required form which you can use to request a quote for 5-534267-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.