5-534267-3 Part Information

Details for 5-534267-3 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Low
Stackable Yes
PCB Mount Orientation Vertical
Number of Rows 2
Number of Positions 10
PCB Contact Termination Area Plating Material Tin
Mating Post Length .1in, 2.54mm
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 3A
Contact Shape & Form Short Point
Contact Type Socket
Contact Mating Area Plating Material Thickness 30µin
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 3.81 – 7.62µm
Row-to-Row Spacing .1in, 2.54mm
PCB Thickness (Recommended) .062in, 1.57mm
Connector Height .245in, 6.2mm
コネクタの高さ 6.2mm
Dielectric Withstanding Voltage (Max) 750VAC
Insulation Resistance 5000MΩ
Operating Voltage 333VAC
Housing Color Black
Centerline (Pitch) .1in, 2.54mm
Mating Entry Location Bottom & Top
Housing Material Polyester - GF
UL Flammability Rating UL 94V-0
Approved Standards CSA LR7189, UL E28476
Zugelassene Standards UL E28476, CSA LR7189
PCB Mount Retention Without
Solder Process Feature Board Standoff
Comment TE recommends mating gold or duplex plated headers with duplex plated receptacle assemblies., To obtain the minimum mating post length, add 0.51 [.020] (not including the post lead in chamfer) to the maximum point-of-contact dimension.
Packaging Method Box & Tube, Tube
Packaging Quantity 45
実装方法 Box & Tube, Tube
Applied Pressure Standard
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Post & Tail Length .125in, 3.18mm
Termination Method to Printed Circuit Board Through Hole - Solder
High Temperature Compatible No
Operating Temperature Range -65 – 125°C
RoHS Compliant ELV Compliant Wave solder capable to 265°C
Status: Active
Product Code: 5484
Global Product Line: 281
GPL Description: Industrial

Alternative Part Descriptions

  • 10 MODIV VRT DR DE 100/125 | Newark Electronics
  • Conn Socket Strip RCP 10 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet America
  • Connector, AMPMODU, 10 Modiv Vrt Dr De 100/125 | Allied Electronics & Automation
  • Conn Socket Strip RCP 10 POS 2.54mm Solder ST Thru-Hole Gang of Tubes | Avnet Europe
  • 10 MODIV VRT DR DE 100/125 PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 10 Centerline (Pitch): 2.54 mm PCB Mount Receptacle Vertical Board-to-Board 10 | Board-To-Board Header & Receptacle | Part Number: 5-534267-3 | Internal Number: 5-534267-3 | 2.54 mm | TE Connectivity | TE Store

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-534267-3?

Additional datasheets, footprints and schematics for 5-534267-3 are listed in our Part Details tab. You can also find the 5-534267-3 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-534267-3 in the Pricing & Inventory tab next to part details. You can view 5-534267-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-534267-3 fall under?

The 5-534267-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-534267-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-534267-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-534267-3 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by .

Which authorised distributors for 5-534267-3 have stock available?

Authorised distributors including Newark Electronics, Avnet America, Allied Electronics & Automation, Avnet Europe and TE Store have stock available or on a lead time for 5-534267-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-534267-3 often in real-time on the comparison pages.

What if I can't find stock of 5-534267-3?

You can fill out our help required form which you can use to request a quote for 5-534267-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5-534267-3

Loading...
Loading Results for 5-534267-3