Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Post Size | .025in, .64mm |
---|---|
Stackable | Yes |
Number of Positions | 36 |
PCB Mount Orientation | Right Angle |
Number of Rows | 2 |
Contact Shape & Form | Square |
Mating Post Length | 8.12mm |
Contact Current Rating (Max) | 3A |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material | Nickel |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Base Material | Phosphor Bronze |
Contact Layout | Inline |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 50µin |
Connector Length | .762in |
PCB Thickness (Recommended) | 1.4mm, .055in |
Connector Height | .32in |
Row-to-Row Spacing | 2.54mm, .1in |
Dielectric Withstanding Voltage (Max) | 750VAC |
Termination Resistance | 12mΩ |
Operating Voltage | 250VAC |
Housing Color | Black |
Housing Material | Thermoplastic |
Centerline (Pitch) | .1in, 2.54mm |
Zugelassene Standards | CSA LE7189, UL E28476 |
Approved Standards | UL E28476, CSA LE7189 |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | With |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Alignment Type | Guide Pins |
Mating Retention | Without |
PCB Mount Retention Type | Retention Solder Tails |
Assembly Process Feature | None |
Circuit Application | Signal |
Comment | Headers with make first/break last posts can be made available. |
実装方法 | Tube |
Packaging Method | Tube |
Packaging Quantity | 17 |
Header Type | Card Extender |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Header |
Sealable | No |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -65 – 105°C |
36 Modii 2Pc Hdr Drra W/Hldwn, Rohs |Amp Te Connectivity 5-534245-8 | Newark Electronics |
Conn Shrouded Header HDR 36 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Connector, AMPMODU, 36 Modii 2Pc Hdr Drra W/Hldwn, Rohs | TE Connectivity 5-534245-8 | RS Americas |
Where can I find additional details, specifications and documents for a 5-534245-8?
Additional datasheets, footprints and schematics for 5-534245-8 are listed on our Part Details page. You can also find images and similar parts to 5-534245-8 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-534245-8 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-534245-8 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-534245-8 fall under?
The 5-534245-8 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-534245-8 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-534245-8 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-534245-8 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-534245-8 have stock available?
Authorised distributors including Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for 5-534245-8.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-534245-8 often in real-time on the comparison pages.
What if I can't find stock of 5-534245-8?
You can fill out our help required form which you can use to request a quote for 5-534245-8 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.