Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 20 |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Right Angle |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Current Rating (Max) | 3A |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 50 – 100µin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Tin |
Contact Base Material | Phosphor Bronze |
Contact Shape & Form | Square |
Row-to-Row Spacing | .1in, 2.54mm |
PCB Thickness (Recommended) | 1.57mm, .062in |
Connector Height | .32in, 8.13mm |
コネクタの高さ | 8.13mm |
Operating Voltage | 250VAC |
Termination Resistance | 12mΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Zugelassene Standards | CSA LE7189, UL E28476 |
UL Flammability Rating | UL 94V-0 |
Approved Standards | UL E28476, CSA LE7189 |
Mating Retention | Without |
PCB Mount Retention | Without |
Mating Alignment | With |
PCB Mount Alignment | Without |
Mating Alignment Type | Guide Pin Slots |
Circuit Application | Signal |
Solder Process Feature | Board Standoff |
Comment | Receptacle assemblies with low force contacts are available., 6.50 [.256] minimum positive pin stop to prevent shorting between rows. |
Packaging Quantity | 80 |
Packaging Method | Tube |
実装方法 | Tube |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | .115in, 2.92mm |
Operating Temperature Range | -65 – 105°C |
High Temperature Compatible | Yes |
Conn Socket Strip SKT 20 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Board-Board Connector Receptacle, 20 Position, 2Row | Newark Electronics |
Connector, AMPMODU, 20 Modii 2Pc Ce Rcpt Assy, Rohs | TE Connectivity 5-532956-3 | RS Americas |
20 MODII 2PC CE RCPT ASSY, ROH | TTI Europe |
Status: | Unknown |
---|---|
Series: | AMPMODU Mod II Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 20Contacts |
Gender | Receptacle |
Product Range | AMPMODU Mod II Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-532956-3?
Additional datasheets, footprints and schematics for 5-532956-3 are listed on our Part Details page. You can also find images and similar parts to 5-532956-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-532956-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-532956-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-532956-3 fall under?
The 5-532956-3 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-532956-3 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-532956-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-532956-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-532956-3 have stock available?
Authorised distributors including Avnet America, Newark Electronics, RS Americas and TTI Europe have stock available or on a lead time for 5-532956-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-532956-3 often in real-time on the comparison pages.
What if I can't find stock of 5-532956-3?
You can fill out our help required form which you can use to request a quote for 5-532956-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.