Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.97
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$10.97
|
No stock
|
Buy Now | |
Newark Electronics
from US$17.56
|
18
in stock
|
Buy Now | |
Rapid Electronics
from US$13.86
|
18
in stock
|
Buy Now | |
Chip One Stop
from US$16.30
|
18
in stock
|
Buy Now | |
Distrelec
from US$12.84
|
18
in stock
|
Buy Now | |
Avnet America
from US$12.63
|
-
|
Buy Now | |
TE Store
from US$23.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Connector Profile | Low |
---|---|
Number of Positions | 22 |
Connector Contact Load Condition | Fully Loaded |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Dual Positions | 22 |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material Thickness | .76µm |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 100µin, 2.54µm |
PCB Contact Termination Area Plating Material Finish | Bright |
端子の下地めっきの材料 | Nickel |
Contact Retention Within Housing | With |
Contact Underplating Material | Nickel |
Card Slot Depth | 7.49mm, .29in |
Height | .46in, 11.68mm |
Housing Color | Green |
Centerline (Pitch) | .156in, 3.96mm |
Housing Material | Glass Filled Polyester |
Contact Retention Type Within Housing | Locking Lance |
Mating Alignment | Without |
Mating Retention | Without |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Mounting Ears |
Panel Mount Feature | Without |
PCB Mount Retention | Without |
Circuit Application | Power |
Comment | For 1.02 [.040] diameter hole. |
Packaging Quantity | 90 |
Packaging Method | Tray |
Connector System | Board-to-Board |
Connector & Housing Type | Receptacle |
Row-to-Row Spacing | .2in, 5.08mm |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.81mm, .15in |
Operating Temperature Range | -55 – 105°C |
Standard Card Edge Conn Conn Low Pro 22 Pos |Amp Te Connectivity 5-531433-4 | Newark Electronics |
Standard Card Edge Conn CONN LOW PRO 22 POS | Rapid Electronics |
TE Connectivity CONN LOW PRO 22 POS 156X200C/L Board Connector 22 Contact(s) 2 Row(s) Female Straight Solder Terminal Green Insulator Receptacle | Distrelec |
Conn Card Edge SKT 22 POS Solder ST Thru-Hole | Avnet America |
Special Order: CONN LOW PRO 22 POS 156X200C/L Connector System: Board-to-Board Number of Positions: 22 Centerline (Pitch): .156 in Centerline (Pitch): 3.96 mm Termination Method to Wire & Cable: Solder Eyelet Board-to-Board 22 .156" 3.96 mm | Standard Edge Connector | Part Number: 5-531433-4 | Internal Number: 5-531433-4 | .156" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-531433-4?
Additional datasheets, footprints and schematics for 5-531433-4 are listed on our Part Details page. You can also find images and similar parts to 5-531433-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-531433-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-531433-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-531433-4 fall under?
The 5-531433-4 is listed under Connectors > PCB Connectors > Card Edge Connectors > Standard Edge Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-531433-4 when available in the Standard Edge Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-531433-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-531433-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-531433-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 5-531433-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-531433-4 often in real-time on the comparison pages.
What if I can't find stock of 5-531433-4?
You can fill out our help required form which you can use to request a quote for 5-531433-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.