Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Shape & Form | Round |
Contact Current Rating (Max) | 5A |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin |
PCB Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Wire Size | 28 – 16AWG, .08 – 1.4mm² |
Screw & Hole Diameter | .156in, 3.96mm |
Housing Material | Polyester - GF |
Housing Color | White |
Centerline (Pitch) | 7.92mm, .312in |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | Mounting Ears |
PCB Mount Retention | With |
PCB Mount Alignment | Without |
Circuit Application | Power |
Packaging Quantity | 240 |
Packaging Method | Carton |
実装方法 | Carton |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C |
Conn IDC Connector RCP 8 POS 7.92mm IDT ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 5-531353-6?
Additional datasheets, footprints and schematics for 5-531353-6 are listed on our Part Details page. You can also find images and similar parts to 5-531353-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-531353-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-531353-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-531353-6 fall under?
The 5-531353-6 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 5-531353-6 when available in the Wire-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-531353-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-531353-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-531353-6 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 5-531353-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-531353-6 often in real-time on the comparison pages.
What if I can't find stock of 5-531353-6?
You can fill out our help required form which you can use to request a quote for 5-531353-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.