Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$5.44
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$7.11
|
860
in stock
|
Buy Now | |
Newark Electronics
from US$8.23
|
860
in stock
|
Buy Now | |
Rapid Electronics
from US$6.89
|
860
in stock
|
Buy Now | |
Chip One Stop
from US$5.48
|
860
in stock
|
Buy Now | |
Farnell
from US$7.91
|
720
in stock
|
Buy Now | |
Future Electronics
from US$5.45
|
-
|
Buy Now | |
Avnet America
from US$5.44
|
-
|
Buy Now | |
RS Americas
from US$8.96
|
-
|
Buy Now | |
TE Store
from US$10.52
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Row-to-Row Spacing | 0mm, 0in |
---|---|
PCB Mount Orientation | Right Angle |
Number of Rows | 1 |
Number of Power Positions | 3 |
Number of Signal Positions | 0 |
Number of Positions | 3 |
Board-to-Board Configuration | Right Angle |
Contact Current Rating (Max) | 16A |
Contact Termination Area Plating Material | Gold |
Contact Retention | With |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Base Material | High Current Copper Alloy |
Contact Mating Area Plating Material | Noble Metal |
Operating Voltage | 250VAC, 250VDC |
Housing Color | Gray |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Centerline (Pitch) | .118in, 3mm |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Product Type | Connector Assembly |
Housing Type | Plug |
Sealable | No |
Contact Type | Blade |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Power To The Board Upm Pin Assy Hi Current |Amp Te Connectivity 5-5223963-1 | Newark Electronics |
Power to the Board UPM PIN ASSY HI CURRENT | Rapid Electronics |
TE Connectivity - AMP PWR CONN UPM R/A Header 3P HC MLM | Distrelec |
UPM Series 3 Position Male Blades Board Edge Right Angle Connector Header | Future Electronics |
Conn Power RCP 4 POS 2mm Solder RA Thru-Hole 12 Terminal 1 Port | Avnet America |
UPM R/A Header 3P HC Power Conn, MLM, Rectangular Power Connectors | TE Connectivity 5-5223963-1 | RS Americas |
Special Order: UPM R/A Header 3P HC Power Conn, MLM Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 3 Centerline (Pitch): 3 mm Connector Assembly Plug Board-to-Board 3 | Rectangular Power Connector | Part Number: 5-5223963-1 | Internal Number: 5-5223963-1 | 3 mm | TE Connectivity | TE Store |
UPM R/A Header 3P HC Power Conn, MLM | Boersig |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
No. of Contacts | 3Contacts |
Pitch Spacing | - |
Gender | Header |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5-5223963-1?
Additional datasheets, footprints and schematics for 5-5223963-1 are listed on our Part Details page. You can also find images and similar parts to 5-5223963-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5223963-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-5223963-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5223963-1 fall under?
The 5-5223963-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-5223963-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5223963-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5223963-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-5223963-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-5223963-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5223963-1 often in real-time on the comparison pages.
What if I can't find stock of 5-5223963-1?
You can fill out our help required form which you can use to request a quote for 5-5223963-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.