Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.38
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.85
|
No stock
|
Buy Now | |
TE Store
from US$7.52
|
8,415
in stock
|
Buy Now | |
Rapid Electronics
from US$4.36
|
4,697
in stock
|
Buy Now | |
Chip One Stop
from US$4.55
|
4,697
in stock
|
Buy Now | |
Newark Electronics
from US$7.00
|
-
|
Buy Now | |
Future Electronics
from US$4.86
|
-
|
Buy Now | |
Avnet America
from US$4.95
|
-
|
Buy Now | |
RS Americas
from US$5.24
|
-
|
Buy Now | |
element14
from US$7.70
|
-
|
Buy Now | |
Avnet Asia
from US$3.38
|
-
|
Buy Now | |
Boersig
from US$4.50
|
-
|
Buy Now | |
TTI Europe
from US$4.38
|
-
|
Buy Now | |
Farnell
from US$5.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Power Positions | 3 |
Board-to-Board Configuration | Right Angle |
Number of Signal Positions | 0 |
Interface Type | 2mm HM |
Number of Positions | 3 |
Number of Rows | 1 |
Contact Termination Area Plating Thickness | 150 – 350µin, 3.81 – 8.89µm |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Thickness | 50µin, 1.27µm |
Contact Mating Area Plating Material | Noble Metal |
Contact Retention | With |
Contact Current Rating (Max) | 16A |
Contact Base Material | High Conductivity Copper Alloy |
PCB Thickness (Recommended) | 1.6mm, .063in |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Housing Color | Gray |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Box & Tube, Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Blade |
Connector System | Board-to-Board |
Product Type | Header |
Housing Type | Plug |
Termination Post & Tail Length | .135in, 3.43mm |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
TE UPM R/A Header 3P HC Power, LLL Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Board-to-Board Number of Positions: 3 Centerline (Pitch): 3 mm Header Plug Board-to-Board 3 | Rectangular Power Connector | Part Number: 5-5223961-1 | Internal Number: 5-5223961-1 | 3 mm | TE Connectivity | TE Store |
TE UPM R/A Header 3P HC Power LLL | Rapid Electronics |
Header horizontal 3 way Blade U-P Module | RS |
Hard Metric Connector, Plug, 3 Position | Newark Electronics |
CONN HEADER BLADE PWR 3P EDGE MT | Future Electronics |
Conn Backplane HDR 3Power POS 2mm Press Fit RA Thru-Hole | Avnet America |
Header horizontal 3 way Blade U-P Module | TE Connectivity 5-5223961-1 | RS Americas |
BACKPLANE CONN, HDR, 3POS, 1ROW, 2MM | element14 |
TE UPM R/A Header 3P HC Power, LLL | Boersig |
3P UNIVERSAL POWER MODULE R/A | TTI Europe |
Where can I find additional details, specifications and documents for a 5-5223961-1?
Additional datasheets, footprints and schematics for 5-5223961-1 are listed on our Part Details page. You can also find images and similar parts to 5-5223961-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5223961-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-5223961-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5223961-1 fall under?
The 5-5223961-1 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-5223961-1 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5223961-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5223961-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-5223961-1 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 5-5223961-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5223961-1 often in real-time on the comparison pages.
What if I can't find stock of 5-5223961-1?
You can fill out our help required form which you can use to request a quote for 5-5223961-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.