Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.68
|
21
in stock
|
Buy Now | |
TE Store
from US$2.95
|
10,370
in stock
|
Buy Now | |
Rapid Electronics
from US$2.74
|
869
in stock
|
Buy Now | |
Chip One Stop
from US$2.51
|
869
in stock
|
Buy Now | |
Distrelec
from US$2.84
|
869
in stock
|
Buy Now | |
Newark Electronics
from US$3.44
|
20
in stock
|
Buy Now | |
element14
from US$2.76
|
20
in stock
|
Buy Now | |
Farnell
from US$2.63
|
20
in stock
|
Buy Now | |
Future Electronics
from US$2.34
|
-
|
Buy Now | |
Avnet America
from US$2.28
|
-
|
Buy Now | |
RS Americas
from US$2.83
|
-
|
Buy Now | |
TTI Europe
from US$2.09
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Row-to-Row Spacing | 0in, 0mm |
Number of Rows | 1 |
Number of Power Positions | 3 |
Number of Signal Positions | 0 |
Board-to-Board Configuration | Vertical |
Interface Type | 2mm HM |
Number of Positions | 3 |
Contact Termination Area Plating Material | Tin |
Contact Retention | With |
Contact Mating Area Plating Thickness | 1.27µm, 50µin |
Contact Mating Area Plating Material | Noble Metal |
Contact Base Material | High Conductivity Copper Alloy |
Contact Current Rating (Max) | 16A |
Operating Voltage | 250VAC, 250VDC |
Centerline (Pitch) | 3mm, .118in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Thermoplastic |
Housing Color | Gray |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
Packaging Method | Tube, Box & Tube |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Contact Type | Socket |
Connector System | Board-to-Board |
Housing Type | Receptacle |
Product Type | Connector Assembly |
Termination Method to Printed Circuit Board | Through Hole - Press-Fit |
Operating Temperature Range | -55 – 125°C, -67 – 257°F |
TE UPM Ver Rec 3P HC Power Connector Rectangular Power Connector Type: Connector Assembly Connector & Housing Type: Receptacle Connector System: Board-to-Board Number of Positions: 3 Centerline (Pitch): 3 mm Connector Assembly Receptacle Board-to-Board 3 | Rectangular Power Connector | Part Number: 5-5223955-2 | Internal Number: 5-5223955-2 | 3 mm | TE Connectivity | TE Store |
Hard Metric Conn REC 1X003P VRT HC B-PLANE UPME | Rapid Electronics |
TE Connectivity - AMP PWR CONN TE UPM Ver Rec 3P HC PWR CONN | Distrelec |
Receptacle vert pcb 3 way Rec U-P Module | RS |
Backplane Conn, Rcpt, 1R/3Pos, 3Mm, Fit Rohs Compliant: Yes |Amp Te Connectivity 5-5223955-2 | Newark Electronics |
BACKPLANE CONN, RCPT, 1R/3POS, 3MM, FIT | element14 |
3 Position Straight Socket Receptacle Solder Through Hole Connector | Future Electronics |
Conn Power RCP 3 POS 3mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
Connectors, Hard Metric, REC 1X003P VRT HC B-PLANE UPME | TE Connectivity 5-5223955-2 | RS Americas |
TE UPM VER REC 3P HC POWER CO | TTI Europe |
TE UPM Ver Rec 3P HC Power Connector | Boersig |
Status: | Unknown |
---|---|
Series: | Z-PACK Series |
RoHS: | Unknown |
Product Range | Z-PACK Series |
---|---|
No. of Contacts | 3Contacts |
Pitch Spacing | - |
Gender | Receptacle |
Contact Termination Type | Press Fit |
No. of Rows | 1Rows |
Row Pitch | - |
Contact Material | Copper Alloy |
Contact Plating | Gold Plated Contacts |
SVHC | No SVHC (27-Jun-2018) |
Card Edge / Backplane Connector Type | Backplane |
Where can I find additional details, specifications and documents for a 5-5223955-2?
Additional datasheets, footprints and schematics for 5-5223955-2 are listed on our Part Details page. You can also find images and similar parts to 5-5223955-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5223955-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-5223955-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5223955-2 fall under?
The 5-5223955-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-5223955-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5223955-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5223955-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-5223955-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and RS have stock available or on a lead time for 5-5223955-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5223955-2 often in real-time on the comparison pages.
What if I can't find stock of 5-5223955-2?
You can fill out our help required form which you can use to request a quote for 5-5223955-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.