5-520316-2 PCB Connectors by TE Connectivity

TRIOMATE ASSY V 2P L=4.064LDFR

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.16

Distributor Stock
Logo for Rapid Electronics
Rapid Electronics
from US$0.18
20,880
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.16
20,880
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.22
16,965
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.16
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.18
-
Buy Now

Specifications

PCB Mount Orientation Vertical
Number of Rows 1
Number of Positions 2
PCB Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Finish Matte
Contact Current Rating (Max) 1A
Contact Type Socket
Contact Base Material Phosphor Bronze
Contact Mating Area Plating Material Tin-Lead
PCB Thickness (Recommended) .093in, 2.36mm
Centerline (Pitch) 2.54mm, .1in
Housing Color Black
Housing Material Thermoplastic
UL Flammability Rating UL 94V-0
PCB Mount Retention Type Z Bend
PCB Mount Alignment Without
Mating Alignment Type Polarization
Mating Retention Without
Panel Mount Feature Without
PCB Mount Retention With
Connector Mounting Type Board Mount
Mating Alignment With
Circuit Application Signal
Cable Entry Vertical
実装方法 Tray
Packaging Method Tray
Packaging Quantity 1740
Sealable No
Insertion Force Type Low Insertion Force (LIF)
Connector & Contact Terminates To Printed Circuit Board
Connector Style Receptacle
Connector System Wire-to-Board
Connector Type Connector Assembly
Termination Post & Tail Length .16in, 4.06mm
Termination Method to Printed Circuit Board Through Hole - Solder
Operating Temperature Range -55 – 105°C, -67 – 221°F

Compatible Parts


Alternative Descriptions

FFC-FPC PC BOARD CONNECTORS | Farnell
FPC Connector Socket 2 Position Straight Through Hole | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-520316-2?

Additional datasheets, footprints and schematics for 5-520316-2 are listed on our Part Details page. You can also find images and similar parts to 5-520316-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-520316-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-520316-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-520316-2 fall under?

The 5-520316-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-520316-2 when available in the FFC Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-520316-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-520316-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-520316-2 have stock available?

Authorised distributors including Rapid Electronics, Chip One Stop, Farnell, Future Electronics and Avnet America have stock available or on a lead time for 5-520316-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-520316-2 often in real-time on the comparison pages.

What if I can't find stock of 5-520316-2?

You can fill out our help required form which you can use to request a quote for 5-520316-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay