Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.39
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.40
|
32,832
in stock
|
Buy Now | |
Newark Electronics
from US$0.50
|
6,009
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
6,009
in stock
|
Buy Now | |
TE Store
from US$0.60
|
3,646
in stock
|
Buy Now | |
Rapid Electronics
from US$0.58
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
80
in stock
|
Buy Now | |
RS
from US$0.70
|
-
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
element14
from US$0.59
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
Distrelec
from US$0.37
|
-
|
Buy Now | |
TTI Europe
from US$0.29
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
PCB Mount Orientation | Vertical |
Number of Rows | 1 |
Contact Mating Area Plating Material Finish | Bright |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
PCB Mount Retention Type | Z Bend |
Circuit Application | Signal |
Cable Entry | Vertical |
Packaging Quantity | 285 |
実装方法 | Tray |
Packaging Method | Tray |
Insertion Force Type | Low Insertion Force (LIF) |
Sealable | No |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Style | Receptacle |
Termination Post & Tail Length | 3.56mm, .14in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Pitch Spacing:2.54Mm | Newark Electronics |
Conn FFC Connector SKT 4 POS 2.54mm Solder ST Thru-Hole | Avnet America |
TRIOMATE ASSY V 4P L=3.556LDFR FFC Connector Product Type: Connector Assembly Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Connector Assembly Wire-to-Board 4 2.54 mm | Ffc Connector | Part Number: 5-520315-4 | Internal Number: 5-520315-4 | TE Connectivity | TE Store |
FFC&FPC Connectors TRIOMATE ASSY 4P | Rapid Electronics |
Recept pcb vert 4 way 2.54mm Trio-Mate | RS |
TRIOMATE ASSY VERTICAL, 4POS, L=3.556LDFR | Future Electronics |
Trio-Mate Series 2.54mm Pitch 4 Way Straight Female FPC Conn, Vertical Contact | TE Connectivity 5-520315-4 | RS Americas |
CONN, FFC/FPC, 4POS, 1ROW, 2.54MM | element14 |
TE Connectivity - AMP FFC Con TRIOMATE ASSY V 4P L%3D3.556LDFR | Distrelec |
Where can I find additional details, specifications and documents for a 5-520315-4?
Additional datasheets, footprints and schematics for 5-520315-4 are listed on our Part Details page. You can also find images and similar parts to 5-520315-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-520315-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-520315-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-520315-4 fall under?
The 5-520315-4 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-520315-4 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-520315-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-520315-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-520315-4 have stock available?
Authorised distributors including Powell Electronics, Newark Electronics, Avnet America, TE Store and Rapid Electronics have stock available or on a lead time for 5-520315-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-520315-4 often in real-time on the comparison pages.
What if I can't find stock of 5-520315-4?
You can fill out our help required form which you can use to request a quote for 5-520315-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.