Prices starting from US$0.46
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Farnell | US$0.71 |
6
|
Buy Now | |
Newark Electronics | US$1.00 |
20,620
|
Buy Now | |
Rapid Electronics | US$0.51 |
20,620
|
Buy Now | |
Chip One Stop | US$0.46 |
20,620
|
Buy Now | |
Distrelec | US$0.66 |
20,620
|
Buy Now | |
TE Store | US$0.91 |
1,314
|
Buy Now | |
element14 | US$0.65 |
6
|
Buy Now | |
Future Electronics | US$0.54 |
-
|
Buy Now | |
Avnet America | US$0.54 |
-
|
Buy Now | |
RS Americas | US$0.64 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 9 |
Number of Rows | 1 |
Contact Current Rating (Max) | 1A |
Contact Type | Socket |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Finish | Matte |
Contact Mating Area Plating Material | Tin-Lead |
PCB Thickness (Recommended) | .062in, 1.57mm |
Dielectric Withstanding Voltage (Max) | 1400VAC |
Insulation Resistance | 5000MΩ |
Voltage | 250 VAC |
Housing Color | Black |
Centerline (Pitch) | .1in, 2.54mm |
Housing Material | Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Retention Type | Z Bend |
PCB Mount Retention | With |
Mating Alignment Type | Polarization |
Mating Alignment | With |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Signal |
Cable Entry | Right Angle |
実装方法 | Tray |
Packaging Quantity | 600 |
Packaging Method | Tray |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Type | Connector Assembly |
Connector System | Wire-to-Board |
Insertion Force Type | Low Insertion Force (LIF) |
Sealable | No |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Ffc & Fpc Connectors Triomate Assy H 9P |Amp Te Connectivity 5-520314-9 | Newark Electronics |
FFC&FPC Connectors TRIOMATE ASSY H 9P | Rapid Electronics |
TE Connectivity - AMP FFC Con TRIOMATE ASSY H 9P L%3D2.54 LDFR | Distrelec |
FPC CONN, RCPT, 9POS, 1ROW, 2.54MM | Farnell |
TRIOMATE ASSY H 9P L=2.54 LDFR FFC Connector Product Type: Connector Assembly Connector System: Wire-to-Board Number of Positions: 9 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Connector Assembly Wire-to-Board 9 2.54 mm | Ffc Connector | Part Number: 5-520314-9 | Internal Number: 5-520314-9 | TE Connectivity | TE Store |
9 Position Wire to Board Black 2.54 mm Pitch Through Hole Right Angle Socket | Future Electronics |
Conn FFC Connector SKT 9 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Trio-Mate Series 2.54mm Pitch 9 Way Right Angle Female FPC Conn, Top Contact | TE Connectivity 5-520314-9 | RS Americas |
Status: | Unknown |
---|---|
Series: | Trio-Mate Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 9Contacts |
Gender | Receptacle |
Product Range | Trio-Mate Series |
Contact Termination Type | Through Hole |
Contact Position | Top |
No. of Rows | 1 Row, 1Rows |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | 0.38mm |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Through Hole Right Angle |
Where can I find additional details, specifications and documents for a 5-520314-9?
Additional datasheets, footprints and schematics for 5-520314-9 are listed on our Part Details page. You can also find images and similar parts to 5-520314-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-520314-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-520314-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-520314-9 fall under?
The 5-520314-9 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-520314-9 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-520314-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-520314-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-520314-9 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-520314-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-520314-9 often in real-time on the comparison pages.
What if I can't find stock of 5-520314-9?
You can fill out our help required form which you can use to request a quote for 5-520314-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.