Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.37
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.58
|
1,379
in stock
|
Buy Now | |
TE Store
from US$0.64
|
7,885
in stock
|
Buy Now | |
Newark Electronics
from US$0.60
|
1,379
in stock
|
Buy Now | |
Rapid Electronics
from US$0.66
|
1,379
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
1,379
in stock
|
Buy Now | |
Future Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet America
from US$0.37
|
-
|
Buy Now | |
RS Americas
from US$0.48
|
-
|
Buy Now | |
element14
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 5 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Contact Base Material | Phosphor Bronze |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin-Lead |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 1A |
PCB Thickness (Recommended) | 1.57mm, .062in |
Dielectric Withstanding Voltage (Max) | 1400VAC |
Voltage | 250 VAC |
Insulation Resistance | 5000MΩ |
Housing Material | Thermoplastic |
Centerline (Pitch) | 2.54mm, .1in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
Mating Retention | Without |
PCB Mount Alignment | Without |
Panel Mount Feature | Without |
Mating Alignment | With |
PCB Mount Retention Type | Z Bend |
Circuit Application | Signal |
Cable Entry | Right Angle |
Packaging Quantity | 240 |
実装方法 | Tray |
Packaging Method | Tray |
Sealable | No |
Insertion Force Type | Low Insertion Force (LIF) |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Termination Post & Tail Length | 2.54mm, .1in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
TRIOMATE ASSY H 5P L=2.54 LDFR FFC Connector Product Type: Connector Assembly Connector System: Wire-to-Board Number of Positions: 5 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Connector Assembly Wire-to-Board 5 2.54 mm | Ffc Connector | Part Number: 5-520314-5 | Internal Number: 5-520314-5 | TE Connectivity | TE Store |
Ffc&fpc Connectors 100X100 Ffc Pcb Rec 1X05P Hrz |Amp Te Connectivity 5-520314-5 | Newark Electronics |
FFC&FPC Connectors 100X100 FFC PCB REC 1X05P HRZ | Rapid Electronics |
TE Connectivity - AMP FFC Con TRIOMATE ASSY H 5P L%3D2.54 LDFR | Distrelec |
2.54 mm 5 Position Receptacle Right Angle Through Hole FFC Connector | Future Electronics |
Conn FFC Connector SKT 5 POS 2.54mm Solder RA Thru-Hole | Avnet America |
TRIOMATE ASSY H 5P L=2.54 LDFR, FFC Connectors | TE Connectivity 5-520314-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | TRIO-MATE Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 5Contacts |
Gender | Receptacle |
Product Range | TRIO-MATE Series |
Contact Termination Type | Through Hole |
Contact Position | Top |
No. of Rows | 1 Row |
Contact Plating | Tin Plated Contacts |
Contact Material | Phosphor Bronze |
FFC/FPC Thickness | - |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-520314-5?
Additional datasheets, footprints and schematics for 5-520314-5 are listed on our Part Details page. You can also find images and similar parts to 5-520314-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-520314-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-520314-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-520314-5 fall under?
The 5-520314-5 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-520314-5 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-520314-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-520314-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-520314-5 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 5-520314-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-520314-5 often in real-time on the comparison pages.
What if I can't find stock of 5-520314-5?
You can fill out our help required form which you can use to request a quote for 5-520314-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.