Prices starting from US$9.09
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Newark | US$14.14 |
11
|
Buy Now | |
Rapid Electronics | US$9.09 |
11
|
Buy Now | |
Chip One Stop | US$12.40 |
11
|
Buy Now | |
Farnell | US$18.41 |
10
|
Buy Now | |
Future Electronics | US$12.31 |
-
|
Buy Now | |
Avnet America | US$11.80 |
-
|
Buy Now | |
RS Americas | US$15.80 |
-
|
Buy Now | |
element14 | US$12.02 |
-
|
Buy Now | |
Boersig | - |
-
|
Buy Now |
Number of Positions | 50 |
---|---|
PCB Mount Orientation | Vertical |
Number of Signal Positions | 50 |
Number of Rows | 1 |
Contact Current Rating (Max) | 1A |
Centerline (Pitch) | .05in, 1.27mm |
Connector Mounting Type | Board Mount |
PCB Mount Retention | With |
PCB Mount Retention Type | Retention Leg |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Sealable | No |
Docking Connector Style | Plug |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 185°F, -55 – 85°C |
I/O Connectors Vert Plug 50P Series I W/Locks |Amp Te Connectivity 5-5175473-6 | Newark Electronics |
I/O Connectors VERT PLUG 50P Series I w/locks | Rapid Electronics |
CHAMP Series I 50 Position Straight Plug .050 Ribbon Connector | Future Electronics |
Conn SCSI PL 50 POS 2.54mm Solder ST Thru-Hole 50 Terminal 1 Port | Avnet America |
CHAMP 050 Series 50 Way Vertical PCB Header, Solder Termination, 1A | TE Connectivity 5-5175473-6 | RS Americas |
No. of Contacts | 50Contacts |
---|---|
Gender | Plug |
Connector Type | Wire to Board |
Contact Termination Type | Through Hole |
Product Range | - |
Connector Mounting | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 5-5175473-6?
Additional datasheets, footprints and schematics for 5-5175473-6 are listed on our Part Details page. You can also find images and similar parts to 5-5175473-6 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-5175473-6 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-5175473-6 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-5175473-6 fall under?
The 5-5175473-6 is listed under Connectors > Dock Connectors & Guide Hardware > Docking Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-5175473-6 when available in the Docking Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5175473-6 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-5175473-6 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-5175473-6 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Farnell and Future Electronics have stock available or on a lead time for 5-5175473-6.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-5175473-6 often in real-time on the comparison pages.
What if I can't find stock of 5-5175473-6?
You can fill out our help required form which you can use to request a quote for 5-5175473-6 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.