5-5147721-5 Part Information

Details for 5-5147721-5 by TE Connectivity

Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles

Part Downloads

Featured content from Farnell

Part Specifications

Connector Profile Standard
PCB Mount Orientation Horizontal, Right Angle
Number of Rows 1
Stackable Yes
Number of Positions 56
Contact Mating Area Plating Material Gold
PCB Contact Termination Area Plating Material Thickness 150 – 300µin, 3.81 – 7.62µm
PCB Contact Termination Area Plating Material Tin
Contact Type Socket
Contact Layout Inline
Contact Mating Area Plating Material Thickness 30µin
Contact Shape & Form Short Point
Contact Base Material Phosphor Bronze
Contact Current Rating (Max) 2A
PCB Thickness (Recommended) 1.02mm, .04in
Connector Height .137in, 3.48mm
コネクタの高さ 3.48mm
Insulation Resistance 5000MΩ
Operating Voltage 333VAC
Centerline (Pitch) .1in, 2.54mm
Housing Material Polyester - GF
Housing Color Black
Zugelassene Standards CSA LR7189, UL E28476
Approved Standards CSA LR7189, UL E28476
UL Flammability Rating UL 94V-0
PCB Mount Retention Without
Solder Process Feature Board Standoff
Applied Pressure Standard, High
Sealable No
PCB Connector Assembly Type PCB Mount Receptacle
Connector & Contact Terminates To Printed Circuit Board
Termination Method to Printed Circuit Board Surface Mount
Operating Temperature Range -65 – 125°C
High Temperature Compatible Yes
Reflow solder capable to 245°C
Status: Active
Product Code: 5476
Global Product Line: 282
GPL Description: Industrial

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-5147721-5?

Additional datasheets, footprints and schematics for 5-5147721-5 are listed in our Part Details tab. You can also find the 5-5147721-5 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-5147721-5 in the Pricing & Inventory tab next to part details. You can view 5-5147721-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-5147721-5 fall under?

The 5-5147721-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.

Can I view similar or alternative parts?

You can view similar parts to 5-5147721-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-5147721-5 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-5147721-5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-5147721-5 have stock available?

There is no stock from authorised distributors for 5-5147721-5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-5147721-5 often in real-time on the comparison pages.

What if I can't find stock of 5-5147721-5?

You can fill out our help required form which you can use to request a quote for 5-5147721-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 5-5147721-5

Loading...
Loading Results for 5-5147721-5