Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
PCB Mount Orientation | Right Angle |
---|---|
Number of Positions | 4 |
Number of Rows | 1 |
Contact Current Rating (Max) | 1A |
Contact Mating Area Plating Material Thickness | 5µm |
Contact Type | Socket |
Contact Mating Area Plating Material | Tin |
Contact Mating Area Plating Material Finish | Matte, Bright |
Contact Base Material | Phosphor Bronze |
PCB Thickness (Recommended) | 1.57mm, .062in |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Retention Type | Z Bend |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Mating Alignment | With |
PCB Mount Retention | With |
Panel Mount Feature | Without |
PCB Mount Alignment | Without |
Circuit Application | Signal |
Cable Entry | Right Angle |
Connector System | Wire-to-Board |
Connector Type | Connector Assembly |
Connector Style | Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Insertion Force Type | Low Insertion Force (LIF) |
Sealable | No |
Termination Post & Tail Length | 3.18mm, .125in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
Triomate Asy H 4P L=3.175,ldfr |Amp Te Connectivity 5-487508-3 | Newark Electronics |
Conn FFC Connector SKT 4 POS 2.54mm Solder RA Thru-Hole | Avnet America |
Special Order: TRIOMATE ASY H 4P L=3.175,LDFR FFC Connector Product Type: Connector Assembly Connector System: Wire-to-Board Number of Positions: 4 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Connector Assembly Wire-to-Board 4 2.54 mm | Ffc Connector | Part Number: 5-487508-3 | Internal Number: 5-487508-3 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 5-487508-3?
Additional datasheets, footprints and schematics for 5-487508-3 are listed on our Part Details page. You can also find images and similar parts to 5-487508-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-487508-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-487508-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-487508-3 fall under?
The 5-487508-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > FFC Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-487508-3 when available in the FFC Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-487508-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-487508-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-487508-3 have stock available?
Authorised distributors including Newark Electronics, Avnet America, TE Store, Farnell and Boersig have stock available or on a lead time for 5-487508-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-487508-3 often in real-time on the comparison pages.
What if I can't find stock of 5-487508-3?
You can fill out our help required form which you can use to request a quote for 5-487508-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.