Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.88
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$4.88
|
-
|
Buy Now |
Shell Material | Steel |
---|---|
Retention Clip Material | Stainless Steel |
Box Mount D-Sub Connector Insert Arrangement | 8C8 |
Non-Magnetic | No |
Shell Plating Material | Zinc with Supplementary Chromate (Cr3+) |
Power/Signal/Coax Combination | Yes |
Number of Positions | 8 |
Contact Size | 8 |
Contact Current Rating (Max) | 32A |
Contact Type | Pin |
Contact Style | Pin |
Centerline (Pitch) | 2.77mm, .109in |
NASA Qualification | No |
Mounting Hole Diameter | .12in, 3.05mm |
ULTRA-LITE Connector | No |
Circuit Application | Power |
Comment | Cable clamp/strain relief hardware cannot be used with these arrangements. |
Packaging Method | Package |
Blindmate | No |
Shell Size | 4 |
Connector & Contact Terminates To | Printed Circuit Board, Wire & Cable |
Connector System | Cable-to-Cable |
Sealable | No |
Connector Style | Plug |
Product Type | Connector |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
AMPLIMITE PLUG ASY,SZ 4,COAX 8 | TTI Europe |
Where can I find additional details, specifications and documents for a 5-446405-1?
Additional datasheets, footprints and schematics for 5-446405-1 are listed on our Part Details page. You can also find images and similar parts to 5-446405-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-446405-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-446405-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-446405-1 fall under?
The 5-446405-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-446405-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-446405-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-446405-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-446405-1 have stock available?
Authorised distributors including TTI Europe have stock available or on a lead time for 5-446405-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-446405-1 often in real-time on the comparison pages.
What if I can't find stock of 5-446405-1?
You can fill out our help required form which you can use to request a quote for 5-446405-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.