5-445705-4 D-Shaped Connectors by TE Connectivity

AMPLIMITE,ASY,RCPT,3C3,COAX

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$5.56

Distributor Stock
Logo for Farnell
Farnell
from US$6.79
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$5.83
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$5.56
-
Buy Now

Specifications

Box Mount D-Sub Connector Insert Arrangement 3C3
Shell Material Steel
Retention Clip Material Stainless Steel
Shell Plating Material Zinc
Non-Magnetic No
Number of Positions 3
Power/Signal/Coax Combination Yes
Contact Style Socket
Contact Type Socket
Contact Current Rating (Max) 32A
Contact Size 8
Centerline (Pitch) 2.77mm, .109in
NASA Qualification No
Mounting Hole Diameter .12in, 3.05mm
Circuit Application Power & Signal
ULTRA-LITE Connector No
Comment Cable clamp/strain relief hardware cannot be used with these arrangements.
Packaging Method Package
Sealable No
Connector System Cable-to-Cable
Shell Size 2
Connector & Contact Terminates To Wire & Cable
Blindmate No
Product Type Connector
Connector Style Receptacle
Operating Temperature Range -67 – 257°F, -55 – 125°C

Alternative Descriptions

Amplimite,asy,rcpt,3C3,coax |Amp Te Connectivity 5-445705-4 | Newark Electronics


5-445705-4 . Unknown Parts by Unknown

D-SUB HOUSING RCPT 3POS STEEL

Status: Unknown
Series: AMPLIMITE 109 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Positions 3Ways
Connector Type D Sub
Connector Shell Size 2
Product Range AMPLIMITE 109 Series
Gender Receptacle
Connector Body Material Steel Body
For Use With AMPLIMITE 109 Series Crimp Contacts
SVHC No SVHC (27-Jun-2018)

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 5-445705-4?

Additional datasheets, footprints and schematics for 5-445705-4 are listed on our Part Details page. You can also find images and similar parts to 5-445705-4 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 5-445705-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-445705-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 5-445705-4 fall under?

The 5-445705-4 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.

Can I view similar or alternative parts?

You can view similar parts to 5-445705-4 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 5-445705-4 you can contact the distributor directly for product support, shipping queries etc.

Is the 5-445705-4 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 5-445705-4 have stock available?

Authorised distributors including Newark Electronics, TTI Europe and Farnell have stock available or on a lead time for 5-445705-4.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 5-445705-4 often in real-time on the comparison pages.

What if I can't find stock of 5-445705-4?

You can fill out our help required form which you can use to request a quote for 5-445705-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay