Prices starting from US$118.00
Distributor | Starting From | Stock | ||
---|---|---|---|---|
Distrelec | US$140.84 |
1,884
|
Buy Now | |
Newark Electronics | US$163.10 |
1,884
|
Buy Now | |
Rapid Electronics | US$161.57 |
1,884
|
Buy Now | |
Chip One Stop | US$118.00 |
1,884
|
Buy Now | |
Farnell | US$264.88 |
1,508
|
Buy Now | |
Avnet America | US$126.97 |
-
|
Buy Now | |
RS Americas | US$163.02 |
-
|
Buy Now | |
Sager | US$141.23 |
-
|
Buy Now |
Box Mount D-Sub Connector Insert Arrangement | 36C4 |
---|---|
Non-Magnetic | No |
Shell Material | Steel |
Shell Plating Material | Zinc |
PCB Mount Orientation | Right Angle |
Power/Signal/Coax Combination | Yes |
Number of Positions | 36 |
Contact Current Rating (Max) | 5A, 10A |
Contact Type | Socket |
Contact Size | 8, 20 |
Contact Style | Socket |
Post Diameter | .76mm, .03in |
Centerline (Pitch) | .109in, 2.77mm |
NASA Qualification | No |
ULTRA-LITE Connector | No |
Circuit Application | Power & Signal |
Packaging Method | Package |
Blindmate | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector Style | Receptacle |
Product Type | Connector |
Connector System | Cable-to-Board |
Shell Size | 5 |
Sealable | No |
Termination Post Length | 3.18mm, .125in |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
D-Sub Mil Spec Conn Recept 36C4 Ra Conn Amplimite |Amp Te Connectivity 5-445029-1 | Newark Electronics |
RECEPT 36C4 RA CONN AMPLIMITE | Rapid Electronics |
TE Connectivity Connector, D-Sub, Receptacle, 36C4 Ra Conn, AMPLIMITE | Distrelec |
D SUB CONNECTORS | Farnell |
Conn D-Subminiature RCP 36 POS Solder RA Thru-Hole 36 Terminal 1 Port | Avnet America |
Connector, D-Sub, Receptacle,36C4 Ra Conn, AMPLIMITE | TE Connectivity 5-445029-1 | RS Americas |
D-Sub MIL Spec Connectors RECEPT 36C4 RA CONN AMPLIMITE | Sager |
Where can I find additional details, specifications and documents for a 5-445029-1?
Additional datasheets, footprints and schematics for 5-445029-1 are listed on our Part Details page. You can also find images and similar parts to 5-445029-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 5-445029-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 5-445029-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 5-445029-1 fall under?
The 5-445029-1 is listed under Connectors > D-Shaped Connectors > D-Sub Connectors > Box Mount D-Sub Connectors.
Can I view similar or alternative parts?
You can view similar parts to 5-445029-1 when available in the Box Mount D-Sub Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 5-445029-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 5-445029-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 5-445029-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 5-445029-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 5-445029-1 often in real-time on the comparison pages.
What if I can't find stock of 5-445029-1?
You can fill out our help required form which you can use to request a quote for 5-445029-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.